General Purpose Amplifier 4 Circuit Push-Pull 14-SOT-23-THIN
IC POWER Product overview: LMV324AQDYYRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV324AQDYYRQ1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 979261-LMV324AQDYYRQ
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: Automotive, AEC-Q100, LMV®
Package: Tape & Reel (TR)
Number of Circuits: 4
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Push-Pull
Amplifier Type: General Purpose
Slew Rate: 1.7V/µs
Gain Bandwidth Product: 1 MHz
Current - Input Bias: 10 pA
Voltage - Input Offset: 1 mV
Current - Supply: 70µA (x4 Channels)
Current - Output / Channel: 40 mA
Package / Case: SOT-23-14 Thin, SOT-23 Variant
Supplier Device Package: 14-SOT-23-THIN
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-LMV324AQDYYRQ1TR
Voltage - Supply Span (Min): 2.5 V
Voltage - Supply Span (Max): 5.5 V
General Purpose Amplifier 4 Circuit Push-Pull 14-SOT-23-THIN
IC POWER
IC POWER
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-LMV324AQDYYRQ1TR-ND | 687-LMV324AQDYYRQ1 | 979261-LMV324AQDYYRQ1 | LMV324AQDYYRQ1 | LMV324AQDYYRQ1 | LMV324AQDYYRQ1 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 0.0700 milliamps | 0.0700 milliamps | 0.0700 milliamps | 0.0700 milliamps | ||
| Slew Rate | 1.7 V/µs | 1.7 V/µs | 1.7 V/µs | 1.7 V/µs | 1.70E-6 V/µs | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | SOT; SOT-23-14 Thin, SOT-23 Variant | Tape & Reel (TR) | SOT-23-14 Thin, SOT-23 Variant | SOT; SOT23; SOT-23-14 Thin, SOT-23 Variant | AEC-Q100 | |
| Standards | RoHS | RoHS |