Manufacturer: Rohm Semiconductor
Category: Integrated Circuits (ICs) -Linear- Amplifiers -Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel (TR)
Amplifier Type: General Purpose
Slew Rate: 0.35V/µs
Gain Bandwidth Product: 1.4 MHz
Current - Input Bias: 5 nA
Voltage - Input Offset: 1 mV
Mounting Type: Surface Mount
Package / Case: 14-LSSOP (0.173", 4.40mm Width)
IC OPAMP GP 4 CIRCUIT 14SSOPB Product overview: LMR934FV-GE2 from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMR934FV-GE2 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SSOP-B
IC OPAMP GP 4 CIRCUIT 14SSOPB
Operational Amplifiers - Op Amps Ind 4Ch 1.8-5V Inpt-Otpt Full Swng
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SSOP-B
IC OPAMP GP 4 CIRCUIT 14SSOPB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-LMR934FV-GE2 | LMR934FV-GE2CT-ND | LMR934FV-GE2 | LMR934FV-GE2 | LMR934FV-GE2 | LMR934FV-GE2 | |
| Product Name | Integrated Circuits (ICs) -Linear- Amplifiers -Instrumentation, OP Amps, Buffer Amps | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| VOS | 1 millivolts | 1 millivolts | |||||
| IBIAS | 0.0050 µA | 0.0050 µA | |||||
| GBW | 1.4 MHz | 1.4 MHz | |||||
| Slew Rate | 0.3500 V/µs | 0.3500 V/µs | 0.3500 V/µs | 3.50E-7 V/µs | 0.3500 V/µs | ||
| Bandwidth | 1.4 MHz | 1.4 MHz |