Single/Dual/Quad, Low Offset, Low Noise, RRO Operational Amplifiers 14-TSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1055761-LMV774MT/NOP
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.4 V/μs
Current - Input Bias: 0.23pA
Voltage - Input Offset: 250μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 600μA
Channel Output Current: 75mA
Gain Bandwidth Product (GBP): 3.5MHz
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Quad Op Amp, 3.5MHz BW, 1.4V/µs SR, 1mV Vos, 80dB CMRR, 5.5V, TSSOP Product overview: LMV774MT/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.5MHz, 1.4V, 5.5V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 3.5MHz, 1.4V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV774MT/NOPB can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit Differential, Rail-to-Rail 14-TSSOP
OP AMP, 3.5MHZ, 1.4V/US, TSSOP-14; NO. O; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
OP AMP, 3.5MHZ, 1.4V/uS, TSSOP-14; No. of Amplifiers:4 Amplifier; Bandwidth:3.5MHz; Slew Rate:1.4V/µs; Supply Voltage Range:2.7V to 5.5V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
IC OPAMP GP 4 CIRCUIT 14TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
General Purpose Amplifier 4 Circuit Differential, Rail-to-Rail 14-TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
Precision Amplifiers Low Noise,Dual Prec Op Amp
| Texas Instruments | Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMV774MT/NOPB | 1055761-LMV774MT/NOPB | 1624230 | 687-LMV774MT/NOPB | LMV774MT/NOPB-ND | 28AH2958 | 41K3195 | LMV774MT/NOPB | LMV774MT/NOPB | LMV774MT/NOPB | LMV774MT/NOPB | LMV774MT/NOPB |
| Product Name | LMV774 Single/Dual/Quad, Low Offset, Low Noise, RRO Operational Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV774MT/NOPB | Op Amps | Quad 3.5MHz 1.4V 5.5V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Op Amp, 3.5Mhz, 1.4V/us, Tssop-14; No. O; Msl Texas Instruments | Op Amp, 3.5Mhz, 1.4V/us, Tssop-14; No. Of Amplifiers Texas Instruments | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.7 to 5 volts | 2.7 to 5.5 volts | 3 to 5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 volts | 2.7 volts | |||||
| VOS | 1 millivolts | 0.2500 millivolts | 0.2500 millivolts | 0.2500 millivolts | ||||||||
| Quiescent Current (IQ) | 950 microamps | |||||||||||
| CMRR | 90 dB |