Texas Instruments LMV324-N-Q1 Automotive Quad, Low-Voltage, Rail-to-Rail Output Operational Amplifier LMV324Q1MTX/NOPB

Description
Automotive Quad, Low-Voltage, Rail-to-Rail Output Operational Amplifier 14-TSSOP -40 to 125
Request a Quote
Description
Automotive Quad, Low-Voltage, Rail-to-Rail Output Operational Amplifier 14-TSSOP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LMV324Q1MTX/NOPB is an automotive-grade quad, low-voltage, rail-to-rail output operational amplifier in a 14-pin TSSOP package measuring 5.00 mm × 4.40 mm, with an industrial temperature range of -40°C to +125°C. It operates from a supply voltage of 2.7 V to 5.5 V, has a gain-bandwidth product of 1 MHz, a slew rate of 1 V/µs, and a supply current of 410 µA per amplifier. The device meets AEC-Q100 grade 1 qualification and features rail-to-rail output swing with input common-mode voltage range including ground.

Datasheet Summary
Powered by GS/AI

The LMV324Q1MTX/NOPB is an automotive-grade quad, low-voltage, rail-to-rail output operational amplifier in a 14-pin TSSOP package measuring 5.00 mm × 4.40 mm, with an industrial temperature range of -40°C to +125°C. It operates from a supply voltage of 2.7 V to 5.5 V, has a gain-bandwidth product of 1 MHz, a slew rate of 1 V/µs, and a supply current of 410 µA per amplifier. The device meets AEC-Q100 grade 1 qualification and features rail-to-rail output swing with input common-mode voltage range including ground.

Suppliers

Company
Product
Description
Supplier Links
LMV324-N-Q1 Automotive Quad, Low-Voltage, Rail-to-Rail Output Operational Amplifier - LMV324Q1MTX/NOPB - Texas Instruments
Dallas, TX, United States
LMV324-N-Q1 Automotive Quad, Low-Voltage, Rail-to-Rail Output Operational Amplifier
LMV324Q1MTX/NOPB
LMV324-N-Q1 Automotive Quad, Low-Voltage, Rail-to-Rail Output Operational Amplifier LMV324Q1MTX/NOPB
Automotive Quad, Low-Voltage, Rail-to-Rail Output Operational Amplifier 14-TSSOP -40 to 125

Automotive Quad, Low-Voltage, Rail-to-Rail Output Operational Amplifier 14-TSSOP -40 to 125

Buy Now Datasheet
Singapore, Singapore
1MHz 5.5V TSSOP Operational Amplifier IC
687-LMV324Q1MTX/NOPB
1MHz 5.5V TSSOP Operational Amplifier IC 687-LMV324Q1MTX/NOPB
4-Ch Op Amp, 1MHz GBW, 1.7mV Vos, 39nV/rtHz, 5.5V, TSSOP Product overview: LMV324Q1MTX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 5.5V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 5.5V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV324Q1MTX/NOPB can be used for catalog matching and distributor lookup.

4-Ch Op Amp, 1MHz GBW, 1.7mV Vos, 39nV/rtHz, 5.5V, TSSOP Product overview: LMV324Q1MTX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 5.5V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 5.5V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV324Q1MTX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LMV324Q1MTX/NOPB - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 7000uV Offset-Max, BICMOS, PDSO14

Operational Amplifier, 4 Func, 7000uV Offset-Max, BICMOS, PDSO14

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-40303-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-40303-2-ND
Instrumentation, Op Amps, Buffer Amps 296-40303-2-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-40303-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-40303-1-ND
Instrumentation, Op Amps, Buffer Amps 296-40303-1-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV324Q1MTX/NOPB - 1202079-LMV324Q1MTX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV324Q1MTX/NOPB
1202079-LMV324Q1MTX/NOPB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV324Q1MTX/NOPB 1202079-LMV324Q1MTX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1202079-LMV324Q1MTX/ NOPB Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 14-TSSOP (0.173", 4.40mm Width) Number of Circuits: 4 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 15nA Voltage - Input Offset: 1.7mV Family Name: LMV324-Q1 Categories: Integrated Circuits (ICs) Operating Supply Current: 410μA Manufacturer Homepage: www.ti.com Manufacturer Package: 14-TSSOP Output Current per Channel: 160mA SR - Slew Rate: 1 V/μs GBP - Gain Bandwidth Product: 1MHz Dual Supply Voltage (±): 2.7 V ~ 5.5 V, ±1.35 V ~ 2.75 V Alternative Parts (Cross-Reference): MAX4419EUD+T; MAX4418EUD+; MAX4418EUD+T; Introduction Date: March 11, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1202079-LMV324Q1MTX/NOPB
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 4
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 15nA
Voltage - Input Offset: 1.7mV
Family Name: LMV324-Q1
Categories: Integrated Circuits (ICs)
Operating Supply Current: 410μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Output Current per Channel: 160mA
SR - Slew Rate: 1 V/μs
GBP - Gain Bandwidth Product: 1MHz
Dual Supply Voltage (±): 2.7 V ~ 5.5 V, ±1.35 V ~ 2.75 V
Alternative Parts (Cross-Reference): MAX4419EUD+T; MAX4418EUD+; MAX4418EUD+T;
Introduction Date: March 11, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV324Q1MTX/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMV324Q1MTX/NOPB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMV324Q1MTX/NOPB
IC OPAMP GP 4 CIRCUIT 14TSSOP

IC OPAMP GP 4 CIRCUIT 14TSSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMV324Q1MTX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMV324Q1MTX/NOPB
Instrumentation, OP Amps, Buffer Amps LMV324Q1MTX/NOPB
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LMV324Q1MTX/NOPB
Operational Amplifiers - Op Amps LMV324Q1MTX/NOPB
Operational Amplifiers - Op Amps Auto Quad Lo-Vtg RR Output Op Amp

Operational Amplifiers - Op Amps Auto Quad Lo-Vtg RR Output Op Amp

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMV324Q1MTX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMV324Q1MTX/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LMV324Q1MTX/NOPB
IC OPAMP GP 4 CIRCUIT 14TSSOP

IC OPAMP GP 4 CIRCUIT 14TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMV324Q1MTX/NOPB 687-LMV324Q1MTX/NOPB LMV324Q1MTX/NOPB 296-40303-2-ND 1202079-LMV324Q1MTX/NOPB LMV324Q1MTX/NOPB LMV324Q1MTX/NOPB LMV324Q1MTX/NOPB LMV324Q1MTX/NOPB
Product Name LMV324-N-Q1 Automotive Quad, Low-Voltage, Rail-to-Rail Output Operational Amplifier 1MHz 5.5V TSSOP Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV324Q1MTX/NOPB Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 volts
Quiescent Current (IQ) 208 microamps
GBW 1 MHz 1 MHz 1 MHz
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Operational Amplifier IC - 687-CLC5644IM - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 1000 V/µs
Bandwidth 170 MHz
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC2351QDBRG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details
INA128 Precision, Low Power Instrumentation Amplifiers - INA128U - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
9 suppliers
TLC2264AM Rail-To-Rail Low Power Precision Advanced LinCMOS(TM) Quad Operational Amplifier - 5962-9469204QCA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 250 microamps
View Details