Manufacturer: ON Semiconductor
Win Source Part Number: 1202123-LMV358MUTAG
Packaging: Reel
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 210μA
Amplifier Type: General Purpose
Slew Rate: 1V/μs
Gain Bandwidth Product: 1MHz
Current - Input Bias: 1nA
Voltage - Input Offset: 1.7mV
Current - Output / Channel: 160mA
Categories: Integrated Circuits
Supplier Device Package: 8-UDFN (1.8x1.2)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-UFDFN
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.7V ~ 5.5V
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-UDFN (1.8x1.2)
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-UDFN (1.8x1.2)
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-UDFN (1.8x1.2)
LMV358M - Op Amp CMOS 1MHz 8-SON T/R
2-Ch CMOS Op Amp, 1MHz GBW, 5V, 160mA Out, UDFN8 Product overview: LMV358MUTAG from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 5V, 160mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 5V, 160mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV358MUTAG can be used for catalog matching and distributor lookup.
IC VOLTAGE FEEDBACK 2 CIRC 8UDFN
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-UDFN (1.8x1.2)
OP-AMP, 1MHZ, 1V/US, UDFN-8; No. of Amplifiers:2 Amplifier; Bandwidth:1MHz; Slew Rate:1V/µs; Supply Voltage Range:2.7V to 5V; Amplifier Case Style:UDFN; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes
OP-AMP, 1MHZ, 1V/US, UDFN-8; No. of Amplifiers:2 Amplifier; Bandwidth:1MHz; Slew Rate:1V/µs; Supply Voltage Range:2.7V to 5V; Amplifier Case Style:UDFN; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Operational Amplifiers - Op Amps LV R2R OPAMP
IC VOLTAGE FEEDBACK 2 CIRC 8UDFN
IC VOLTAGE FEEDBACK 2 CIRC 8UDFN
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1202123-LMV358MUTAG | LMV358MUTAGOSCT-ND | LMV358MUTAG | 687-LMV358MUTAG | LMV358MUTAG | LMV358MUTAG | 42AC1725 | LMV358MUTAG | LMV358MUTAG | LMV358MUTAG |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV358MUTAG | Instrumentation, Op Amps, Buffer Amps | 1MHz 5V 160mA Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Op-Amp, 1Mhz, 1V/us, Udfn-8; No. Of Amplifiers Onsemi | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Features | Single-Supply | Rail-Rail-Out | ||||||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5 volts | 2.7 volts | 2.7 volts | ||||||
| Source Current (IS) | 0.2100 milliamps | 0.1000 milliamps | 0.1000 milliamps | 0.1000 milliamps | ||||||
| VOS | 1.7 millivolts | 1.7 millivolts | 1.7 millivolts | |||||||
| IBIAS | 1.00E-3 µA | 1.00E-3 µA | 1.00E-3 µA |