CMOS Amplifier 1 Circuit 6-SSOP
CMOS Amplifier 1 Circuit 6-SSOP
CMOS Amplifier 1 Circuit 6-SSOP
IC CMOS 1 CIRCUIT 6SSOP Product overview: LMR341G-GTR from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMR341G-GTR can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps Low Supply Current Ground Sense Operational Amplifiers
IC CMOS 1 CIRCUIT 6SSOP
CMOS Amplifier 1 Circuit 6-SSOP
IC CMOS 1 CIRCUIT 6SSOP
OPAMP, 2MHZ, -40 TO 85DEG C; No. of Amplifiers:1 Amplifier; Bandwidth:2MHz; Slew Rate:1V/µs; Supply Voltage Range:2.7V to 5.5V; Amplifier Case Style:SSOP; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
IC CMOS 1 CIRCUIT 6SSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | LMR341G-GTRCT-ND | 687-LMR341G-GTR | LMR341G-GTR | LMR341G-GTR | LMR341G-GTR | LMR341G-GTR | 74AC1140 | LMR341G-GTR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Opamp, 2Mhz, -40 To 85Deg C; No. Of Amplifiers Rohm | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 0.0800 milliamps | 0.0800 milliamps | 0.0800 milliamps | |||||
| Slew Rate | 1 V/µs | 1 V/µs | 1 V/µs | 1 V/µs | 1.00E-6 V/µs | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | SOT; SOT-23-6 | Tape & Reel (TR) | SOT; SOT23; SOT-23-6 | Surface Mount | Surface Mount | |||
| Standards | RoHS | RoHS |