General Purpose, Low Voltage, Rail-to-Rail Output Operational Amplifiers 8-VSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1202122-LMV358MM
Packaging: Reel
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 210μA
Amplifier Type: General Purpose
Slew Rate: 1V/μs
Gain Bandwidth Product: 1MHz
Current - Input Bias: 15nA
Voltage - Input Offset: 1.7mV
Current - Output / Channel: 160mA
Family Name: LMV358
Categories: Integrated Circuits
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP, 8-MSOP
Alternative Parts (Cross-Reference): LMX358AUA+; MCP6472T-E/MS; LMX358AUA;
Introduction Date: August 01, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Portable Devices, Automotive
Family Part Number: LMV358
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.7V ~ 5.5V, ±1.35V ~ 2.75V
2-Ch Op Amp, 1MHz GBW, 5.5V, Rail-to-Rail, MSOP Product overview: LMV358MM from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 5.5V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 5.5V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV358MM can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
IC OPAMP GP 2 CIRCUIT 8VSSOP
IC OPAMP GP 2 CIRCUIT 8VSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMV358MM | 1202122-LMV358MM | 687-LMV358MM | 296-36277-2-ND | LMV358MM | LMV358MM | LMV358MM |
| Product Name | LMV358-N General Purpose, Low Voltage, Rail-to-Rail Output Operational Amplifiers | Newest Parts - LMV358MM | 1MHz 5.5V MSOP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 volts | ||||
| VOS | 7 millivolts | 1.7 millivolts | |||||
| Quiescent Current (IQ) | 220 microamps | ||||||
| CMRR | 50 dB | ||||||
| GBW | 1 MHz | 1 MHz |