Texas Instruments LMV654 12 MHz, Low Voltage, Low Power Amplifier LMV654MT/NOPB

Description
12 MHz, Low Voltage, Low Power Amplifier 14-TSSOP -40 to 125
Request a Quote Datasheet
Description
12 MHz, Low Voltage, Low Power Amplifier 14-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMV654 12 MHz, Low Voltage, Low Power Amplifier - LMV654MT/NOPB - Texas Instruments
Dallas, TX, United States
LMV654 12 MHz, Low Voltage, Low Power Amplifier
LMV654MT/NOPB
LMV654 12 MHz, Low Voltage, Low Power Amplifier LMV654MT/NOPB
12 MHz, Low Voltage, Low Power Amplifier 14-TSSOP -40 to 125

12 MHz, Low Voltage, Low Power Amplifier 14-TSSOP -40 to 125

Buy Now Datasheet
 - LMV654MT/NOPB - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 2700uV Offset-Max, BIPolar, PDSO14

Operational Amplifier, 4 Func, 2700uV Offset-Max, BIPolar, PDSO14

Supplier's Site Datasheet
 - LMV654MT/NOPB - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 2700uV Offset-Max, BIPolar, PDSO14

Operational Amplifier, 4 Func, 2700uV Offset-Max, BIPolar, PDSO14

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV654MT/NOPB - 071645-LMV654MT/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV654MT/NOPB
071645-LMV654MT/NOPB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV654MT/NOPB 071645-LMV654MT/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 071645-LMV654MT/NOPB Packaging: Tube/Rail Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 3 V/μs Current - Input Bias: 80nA Voltage - Input Offset: 100μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-TSSOP Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 122μA Channel Output Current: 25mA Gain Bandwidth Product (GBP): 12MHz Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 071645-LMV654MT/NOPB
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 3 V/μs
Current - Input Bias: 80nA
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 122μA
Channel Output Current: 25mA
Gain Bandwidth Product (GBP): 12MHz
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMV654MT/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMV654MT/NOPB-ND
Instrumentation, Op Amps, Buffer Amps LMV654MT/NOPB-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
Quad 12 MHZ Operational Amplifier IC
687-LMV654MT/NOPB
Quad 12 MHZ Operational Amplifier IC 687-LMV654MT/NOPB
LMV654 QUAD 12 MHZ, LOW VOLTAGE, Product overview: LMV654MT/NOPB from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 12 MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 12 MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV654MT/NOPB can be used for catalog matching and distributor lookup.

LMV654 QUAD 12 MHZ, LOW VOLTAGE, Product overview: LMV654MT/NOPB from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 12 MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 12 MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV654MT/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMV654MT/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMV654MT/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LMV654MT/NOPB
IC OPAMP GP 4 CIRCUIT 14TSSOP

IC OPAMP GP 4 CIRCUIT 14TSSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LMV654MT/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMV654MT/NOPB
Instrumentation, OP Amps, Buffer Amps LMV654MT/NOPB
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV654MT/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMV654MT/NOPB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMV654MT/NOPB
IC OPAMP GP 4 CIRCUIT 14TSSOP

IC OPAMP GP 4 CIRCUIT 14TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LMV654MT/NOPB
Operational Amplifiers - Op Amps LMV654MT/NOPB
Operational Amplifiers - Op Amps Quad 12Mhz Low Vltg Amp

Operational Amplifiers - Op Amps Quad 12Mhz Low Vltg Amp

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMV654MT/NOPB LMV654MT/NOPB 071645-LMV654MT/NOPB LMV654MT/NOPB-ND 687-LMV654MT/NOPB LMV654MT/NOPB LMV654MT/NOPB LMV654MT/NOPB LMV654MT/NOPB
Product Name LMV654 12 MHz, Low Voltage, Low Power Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV654MT/NOPB Instrumentation, Op Amps, Buffer Amps Quad 12 MHZ Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps
Standards and Certifications RoHS
Package Type TSSOP SSOP; SOP; TSSOP; TSSOP14 SSOP; SOP; TSSOP; 14-TSSOP TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" Bulk Surface Mount SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width)
Standards RoHS RoHS
Life Cycle Stage Active Active Active Active
Supply Voltage (VS) 2.7 to 5.5 volts 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

TLE2144M High Speed High Drive Precision Quad Operational Amplifier - 5962-9321605Q2A - Texas Instruments
Specs
VOS 3.8 millivolts
GBW 5.8 MHz
Slew Rate 45 V/µs
View Details
4 suppliers
AMC1100 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1100DUB - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
10 suppliers
LM124A Quadruple Operational Amplifier - 77043022A - Texas Instruments
Specs
VOS 3 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
6 suppliers
TLE2071M JFET-Input High Speed Low Noise Single Operational Amplifier - 5962-9460201Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 4 millivolts
Quiescent Current (IQ) 2200 microamps
View Details