The LMV321SEG-7 is a low voltage operational amplifier designed for applications requiring rail-to-rail output swing. It operates within a supply voltage range of 2.7V to 5.5V and features a gain-bandwidth product of 1 MHz with a slew rate of 1 V/µs. The device is characterized by low supply current consumption, typically 110 µA, making it suitable for battery-powered and portable applications. The input common-mode voltage range extends from -0.2V to V+ - 0.8V, ensuring compatibility with ground-referenced signals. The LMV321 is available in a compact SOT353 package, which is advantageous for space-constrained designs. It is also fully RoHS compliant and manufactured using a standard CMOS process, ensuring environmental safety. The operational amplifier is suitable for general-purpose applications, active filters, and low voltage signal processing.
Manufacturer: Diodes Incorporated
Win Source Part Number: 019586-LMV321SEG-7
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1 V/μs
Current - Input Bias: 15nA
Voltage - Input Offset: 1.7mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-353
Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Operating Supply Current: 110μA
Channel Output Current: 90mA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
IC OPAMP GP 1 CIRCUIT SOT353 Product overview: LMV321SEG-7 from Diodes Incorporated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV321SEG-7 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-353
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-353
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-353
Operational Amplifier, Single, 1 MHz, 1, 1 V/ s, 2.7V to 5.5V, SOT-353, 5 RoHS Compliant: Yes
IC OPAMP GP 1 CIRCUIT SOT353
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-353
Operational Amplifiers - Op Amps LV 1 MHz Op Amp 5.5V Rail to Rail
IC OPAMP GP 1 CIRCUIT SOT353
15nA Single 1MHz SOT-353 Operational Amplifier ROHS
IC OPAMP GP 1 CIRCUIT SOT353
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 019586-LMV321SEG-7 | 687-LMV321SEG-7 | LMV321SEG-7DIDKR-ND | 55T3175 | LMV321SEG-7 | LMV321SEG-7 | LMV321SEG-7 | LMV321SEG-7 | LMV321SEG-7 | LMV321SEG-7 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV321SEG-7 | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier, Single, 1 Mhz, 1, 1 V/ S, 2.7V To 5.5V, Sot-353, 5 Rohs Compliant Diodes Inc. | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifier/Comparator >> Operational Amplifier | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 volts | 5.5 volts | 2.7 volts | ||||||
| Source Current (IS) | 0.1100 milliamps | 0.1100 milliamps | 0.1100 milliamps | 0.1100 milliamps | ||||||
| VOS | 1.7 millivolts | 1.7 millivolts | 1.7 millivolts | |||||||
| IBIAS | 0.0150 µA | 0.0150 µA | 0.0150 µA | 0.0150 µA | ||||||
| GBW | 1 MHz | 1 MHz | 1 MHz | 1 MHz |