Operational Amplifier, 1 Func, 3200uV Offset-Max, BICMOS, PDSO6
Manufacturer: Texas Instruments
Win Source Part Number: 132707-LMV711IDBVR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 5 V/μs
Current - Input Bias: 4pA
Voltage - Input Offset: 400μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 1.17mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 5MHz
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6
Single Op Amp, 5MHz BW, 40mA Out, 2.7-5V, SOT-23-6 Product overview: LMV711IDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHz, 40mA, 5V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5MHz, 40mA, 5V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV711IDBVR can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT SOT23-6
IC OPAMP GP 1 CIRCUIT SOT23-6
IC OPAMP GP 1 CIRCUIT SOT23-6
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6
| Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMV711IDBVR | 132707-LMV711IDBVR | 296-18000-2-ND | 687-LMV711IDBVR | LMV711IDBVR | LMV711IDBVR | LMV711IDBVR | LMV711IDBVR |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV711IDBVR | Instrumentation, Op Amps, Buffer Amps | 5MHz 40mA 5V SOT-23 Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | |||||
| Package Type | SOP; TSOP6 | SOT; SOT23; SOT-23-6 | SOT; SOT-23-6 | Tape and Reel | Surface Mount | Surface Mount | SOT; SOT23; SOT-23-6 | |
| Life Cycle Stage | Obsolete | Obsolete(EOL) | Removed | Removed; Obsolete | ||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5 volts | 2.7 volts | 2.7 volts | ||||
| Source Current (IS) | 1.17 milliamps | 1.17 milliamps | 1.17 milliamps | 1.17 milliamps |