Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) -Linear -Amplifiers- Instrumentation, OP Amps, Buffer Amps
Series: LMV®
Package: Tape & Reel (TR) Cut Tape (CT)
Amplifier Type: General Purpose
Slew Rate: 1.7V/µs
Gain Bandwidth Product: 1 MHz
Current - Input Bias: 10 pA
Voltage - Input Offset: 1 mV
Current - Supply: 70µA (x2 Channels)
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
Dual Low-Voltage Cost-Optimized Rail-to-Rail Output Operational Amplifier 8-TSSOP -40 to 125 Product overview: LMV358AIPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV358AIPWR can be used for catalog matching and distributor lookup.
IC OPAMP GP 2 CIRCUIT 8TSSOP
IC OPAMP GP 2 CIRCUIT 8TSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
IC OPAMP GP 2 CIRCUIT 8TSSOP
Operational Amplifiers - Op Amps Dual Low-Voltage Cost-Optimized Rail-to-Rail Output Operational Amplifier 8-TSSOP -40 to 125
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-50276-1-ND | 687-LMV358AIPWR | LMV358AIPWR | LMV358AIPWR | LMV358AIPWR | LMV358AIPWR | LMV358AIPWR | |
| Product Name | Integrated Circuits (ICs) -Linear -Amplifiers- Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Dual TSSOP Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps |
| Source Current (IS) | 0.0700 milliamps | 0.0700 milliamps | 0.0700 milliamps | 0.0700 milliamps | ||||
| VOS | 1 millivolts | 1 millivolts | 1 millivolts | |||||
| IBIAS | 1.00E-5 µA | 1.00E-5 µA | 1.00E-5 µA | |||||
| GBW | 1 MHz | 1 MHz | 1 MHz | |||||
| Slew Rate | 1.7 V/µs | 1.7 V/µs | 1.7 V/µs | 1.7 V/µs | 1.70E-6 V/µs |