Manufacturer: Texas Instruments
Win Source Part Number: 1055634-LMV1090TL/NO
Packaging: Reel - TR
Type: Class AB
Features: Differential Inputs, Microphone, Shutdown
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-uSMD
Dimension: 16-WFBGA
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
LMV1090 DUAL INPUT, FAR FIELD NO Product overview: LMV1090TL/NOPB from National Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LMV1090TL/NOPB can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) Class AB 16-DSBGA
Amplifier IC 2-Channel (Stereo) Class AB 16-DSBGA
Amplifier IC 2-Channel (Stereo) Class AB 16-DSBGA
Audio Amplifier, 2 Func, PBGA16
LMV1090 DUAL INPUT, FAR FIELD NO
Amplifier IC 2-Channel (Stereo) Class AB 16-DSBGA
IC AMP CLASS AB STEREO 16USMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 1055634-LMV1090TL/NOPB | 742-LMV1090TL/NOPB | 296-LMV1090TL/NOPBDKR-ND | LMV1090TL/NOPB | LMV1090TL/NOPB | LMV1090TL/NOPB | LMV1090TL/NOPB | LMV1090TL/NOPB |
| Product Name | Linear - Linear - Amplifiers - Audio - LMV1090TL/NOPB | Dual Audio Amplifier | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | |
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Operation Class | Class A; Class AB | Class AB | ||||||
| Package Type | 16-uSMD | Bulk | 16-WFBGA, DSBGA | DSBGA16 | 16-WFBGA, DSBGA | |||
| Features | Thermal Shutdown Protection |