General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Dual Op Amp, 1.7V/µs, 1000kHz, 8-Pin VSSOP, Automotive Product overview: LMV358AIDGKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, 1.7V, 1000kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, Dual, 1.7V, 1000kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV358AIDGKT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1319518-LMV358AIDGKT
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Reel - TR
Number of Circuits: 2
Standard Package: 250
Mounting: Surface Mount
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.7V/µs
Gain Bandwidth Product: 1 MHz
Current - Input Bias: 10 pA
Voltage - Input Offset: 1 mV
Current - Supply: 70µA (x2 Channels)
Current - Output / Channel: 40 mA
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-49505-6,296-4950
Base Product Number: LMV358
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 2.5 V
Voltage - Supply Span (Max): 5.5 V
Operational Amplifiers - Op Amps Dual Low-Voltage Cost-Optimized Rail-to-Rail Output Operational Amplifier 8-VSSOP -40 to 125
IC OPAMP GP 2 CIRCUIT 8VSSOP
IC OPAMP GP 2 CIRCUIT 8VSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-49505-6-ND | 687-LMV358AIDGKT | 1319518-LMV358AIDGKT | LMV358AIDGKT | LMV358AIDGKT | LMV358AIDGKT | LMV358AIDGKT |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Automotive Dual 1.7V 1000kHz Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | ||||||
| Source Current (IS) | 0.0700 milliamps | 0.0700 milliamps | 0.0700 milliamps | 0.0700 milliamps | |||
| Slew Rate | 1.7 V/µs | 1.7 V/µs | 1.70E-6 V/µs | 1.7 V/µs | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) |