IC OP AMP 2CH 8-SOIC
IC OP AMP 2CH 8-SOIC
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
LMV358 - Operational Amplifier, Low Power, Rail to Rail Output, CMOS Op-Amp -40deg C to +125deg C
OPAMP, 1MHZ, -40 TO 125DEG; No. of Amplifiers:2 Amplifier; Bandwidth:1MHz; Slew Rate:1V/µs; Supply Voltage Range:2.7V to 5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
LV R2R DUAL OP AMP EXTENDED TEMP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
LV R2R DUAL OP AMP EXTENDED TEMP
| DigiKey | Rochester Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 488-LMV358IDR2GDKR-ND | LMV358IDR2G | 91AH7782 | LMV358IDR2G | LMV358IDR2G | LMV358IDR2G |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Opamp, 1Mhz, -40 To 125Deg; No. Of Amplifiers Onsemi | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Features | Rail-Rail-Out | |||||
| Source Current (IS) | 0.2100 milliamps | 0.2100 milliamps | 0.2100 milliamps | |||
| Slew Rate | 1 V/µs | 1 V/µs | 1.00E-6 V/µs | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC-8 | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount |