5MHz, Low Voltage, Low Power, RRO, 5 MHz Op Amps 5-SOT-23 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1202272-LMV821M5X
Packaging: Reel
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 300μA
Amplifier Type: General Purpose
Slew Rate: 2V/μs
Gain Bandwidth Product: 5.6MHz
Current - Input Bias: 100nA
Voltage - Input Offset: 3.5mV
Current - Output / Channel: 45mA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Family Part Number: LMV821
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.5V ~ 5.5V, ±1.25V ~ 2.75V
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
5.6MHz Op Amp, 2.5-5.5V, 1-Ch, SOT-23-5, 300uA Product overview: LMV821M5X from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6MHz, 5.5V, 300uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.6MHz, 5.5V, 300uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV821M5X can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
Operational Amplifiers - Op Amps 5MHz, Low Voltage, Low Power, RRO, 5 MHz Op Amps 5-SOT-23 -40 to 85
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMV821M5X | 1202272-LMV821M5X | LMV821M5XTR-ND | 687-LMV821M5X | LMV821M5X | LMV821M5X | LMV821M5X | LMV821M5X | LMV821M5X | LMV821M5X | LMV821M5X |
| Product Name | LMV821-N 5MHz, Low Voltage, Low Power, RRO, 5 MHz Op Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV821M5X | Instrumentation, Op Amps, Buffer Amps | 5.6MHz 5.5V 300uA SOT-23 Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 volts | 2.5 volts | 2.5 volts | |||||
| VOS | 3.5 millivolts | 3.5 millivolts | 3.5 millivolts | 1 millivolts | 1 millivolts | 3.5 millivolts | |||||
| Quiescent Current (IQ) | 400 microamps | ||||||||||
| CMRR | 72 dB | ||||||||||
| GBW | 5.6 MHz | 5.6 MHz | 5.6 MHz | 5.6 MHz | 5.6 MHz | 5.6 MHz |