Manufacturer: ON Semiconductor
Win Source Part Number: 1202070-LMV324DR2G
Packaging: Reel
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 410μA
Amplifier Type: General Purpose
Slew Rate: 1V/μs
Gain Bandwidth Product: 1MHz
Current - Input Bias: 1nA
Voltage - Input Offset: 1.7mV
Current - Output / Channel: 160mA
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Family Part Number: LMV324
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage , Single/Dual (±): 2.7V ~ 5.5V
Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-SOIC
4-Ch CMOS Op Amp, 1MHz BW, Rail-to-Rail, SOIC-14 Product overview: LMV324DR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV324DR2G can be used for catalog matching and distributor lookup.
IC OPAMP VFB 4 CIRCUIT 14SOIC
IC OPAMP VFB 4 CIRCUIT 14SOIC
Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Operational Amplifier, QUAD, 1 MHz, 4, 1 V/ s, 2.7V to 5.5V, NSOIC, 14 RoHS Compliant: Yes
IC OPAMP VFB 4 CIRCUIT 14SOIC
Operational Amplifiers - Op Amps LV R2R OPAMPK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1202070-LMV324DR2G | LMV324DR2GOSTR-ND | 687-LMV324DR2G | LMV324DR2G | LMV324DR2G | LMV324DR2G | 42Y0494 | LMV324DR2G | LMV324DR2G |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV324DR2G | Instrumentation, Op Amps, Buffer Amps | 1MHz SOIC Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifier, Quad, 1 Mhz, 4, 1 V/ S, 2.7V To 5.5V, Nsoic, 14 Rohs Compliant Onsemi | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Features | Single-Supply | Rail-Rail-Out | |||||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5 volts | 2.7 volts | 2.7 volts | |||||
| Source Current (IS) | 0.4100 milliamps | 0.1000 milliamps | 0.1000 milliamps | 0.1000 milliamps | |||||
| VOS | 1.7 millivolts | 1.7 millivolts | 1.7 millivolts | ||||||
| IBIAS | 1.00E-3 µA | 1.00E-3 µA | 1.00E-3 µA |