Texas Instruments LMV358 Dual Low-Voltage Rail-to-Rail Output Operational Amplifier LMV358IDRG4

Description
Dual Low-Voltage Rail-to-Rail Output Operational Amplifier 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Dual Low-Voltage Rail-to-Rail Output Operational Amplifier 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMV358 Dual Low-Voltage Rail-to-Rail Output Operational Amplifier - LMV358IDRG4 - Texas Instruments
Dallas, TX, United States
LMV358 Dual Low-Voltage Rail-to-Rail Output Operational Amplifier
LMV358IDRG4
LMV358 Dual Low-Voltage Rail-to-Rail Output Operational Amplifier LMV358IDRG4
Dual Low-Voltage Rail-to-Rail Output Operational Amplifier 8-SOIC -40 to 125

Dual Low-Voltage Rail-to-Rail Output Operational Amplifier 8-SOIC -40 to 125

Buy Now Datasheet
Singapore, Singapore
Dual 1MHz 5.5V SOIC Operational Amplifier IC
687-LMV358IDRG4
Dual 1MHz 5.5V SOIC Operational Amplifier IC 687-LMV358IDRG4
Dual Op Amp, 1MHz GBW, 5.5V, Rail-to-Rail, SOIC Product overview: LMV358IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 5.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV358IDRG4 can be used for catalog matching and distributor lookup.

Dual Op Amp, 1MHz GBW, 5.5V, Rail-to-Rail, SOIC Product overview: LMV358IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 5.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV358IDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV358IDRG4 - 111678-LMV358IDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV358IDRG4
111678-LMV358IDRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV358IDRG4 111678-LMV358IDRG4
Manufacturer: Texas Instruments Win Source Part Number: 111678-LMV358IDRG4 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 1 V/μs Current - Input Bias: 15nA Voltage - Input Offset: 1.7mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V Operating Supply Current: 210μA Channel Output Current: 160mA Gain Bandwidth Product (GBP): 1MHz Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 111678-LMV358IDRG4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1 V/μs
Current - Input Bias: 15nA
Voltage - Input Offset: 1.7mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Operating Supply Current: 210μA
Channel Output Current: 160mA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-44324-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-44324-1-ND
Instrumentation, Op Amps, Buffer Amps 296-44324-1-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-44324-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-44324-6-ND
Instrumentation, Op Amps, Buffer Amps 296-44324-6-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-44324-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-44324-2-ND
Instrumentation, Op Amps, Buffer Amps 296-44324-2-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Op-Amp, 1Mhz, 1V/us, Soic-8; No. Of Amplifiers Texas Instruments - 53AH7027 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 1Mhz, 1V/us, Soic-8; No. Of Amplifiers Texas Instruments
53AH7027
Op-Amp, 1Mhz, 1V/us, Soic-8; No. Of Amplifiers Texas Instruments 53AH7027
OP-AMP, 1MHZ, 1V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:1MHz; Slew Rate:1V/µs; Supply Voltage Range:2.7V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

OP-AMP, 1MHZ, 1V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:1MHz; Slew Rate:1V/µs; Supply Voltage Range:2.7V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LMV358IDRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMV358IDRG4
Instrumentation, OP Amps, Buffer Amps LMV358IDRG4
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV358IDRG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMV358IDRG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMV358IDRG4
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMV358IDRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMV358IDRG4
Integrated Circuits (ICs) - Linear - Amplifiers LMV358IDRG4
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LMV358IDRG4
Operational Amplifiers - Op Amps LMV358IDRG4
Operational Amplifiers - Op Amps Dual Low-Voltage Rail-to-Rail Out

Operational Amplifiers - Op Amps Dual Low-Voltage Rail-to-Rail Out

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMV358IDRG4 687-LMV358IDRG4 111678-LMV358IDRG4 296-44324-1-ND 53AH7027 LMV358IDRG4 LMV358IDRG4 LMV358IDRG4 LMV358IDRG4
Product Name LMV358 Dual Low-Voltage Rail-to-Rail Output Operational Amplifier Dual 1MHz 5.5V SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV358IDRG4 Instrumentation, Op Amps, Buffer Amps Op-Amp, 1Mhz, 1V/us, Soic-8; No. Of Amplifiers Texas Instruments Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 volts
VOS 7 millivolts 1.7 millivolts 1.7 millivolts
Quiescent Current (IQ) 170 microamps
CMRR 50 dB
Unlock Full Specs
to access all available technical data

Similar Products

LM124-SP Quadruple Operational Amplifier - 5962-9950403V9B - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,XCEPT
View Details
Clock Divider Buffer 8-OUT 16-Pin VQFN EP T/R - 815-CDCLVD1213RGTR - Utmel Electronic Limited
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 2.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
INA129 Precision, Low Power Instrumentation Amplifiers - INA129UG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
4 suppliers
INA106 Precision Fixed-Gain Differential Amplifier - INA106U - Texas Instruments
Specs
Device Type Differential Amplifiers
Standards and Certifications RoHS
Package Type PDIP,SOIC
View Details
11 suppliers