Texas Instruments LMV641 10 MHz, 12V, Low Power Amplifier LMV641MAE/NOPB

Description
10 MHz, 12V, Low Power Amplifier 8-SOIC -40 to 125
Request a Quote
Description
10 MHz, 12V, Low Power Amplifier 8-SOIC -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LMV641 is a low-power, wide-bandwidth operational amplifier with a 10 MHz gain bandwidth product and a supply voltage range of 2.7 V to 12 V, designed for portable equipment and instrumentation applications. It is offered in an 8-pin SOIC package measuring 4.90 mm by 3.91 mm, operates over a temperature range of -40°C to 125°C, and features a supply current of 138 µA, a CMRR of 120 dB, a PSRR of 105 dB, and rail-to-rail output swing with a 2-kΩ load. The device includes common-mode input voltage extending to the negative supply rail.

Datasheet Summary
Powered by GS/AI

The LMV641 is a low-power, wide-bandwidth operational amplifier with a 10 MHz gain bandwidth product and a supply voltage range of 2.7 V to 12 V, designed for portable equipment and instrumentation applications. It is offered in an 8-pin SOIC package measuring 4.90 mm by 3.91 mm, operates over a temperature range of -40°C to 125°C, and features a supply current of 138 µA, a CMRR of 120 dB, a PSRR of 105 dB, and rail-to-rail output swing with a 2-kΩ load. The device includes common-mode input voltage extending to the negative supply rail.

Suppliers

Company
Product
Description
Supplier Links
LMV641 10 MHz, 12V, Low Power Amplifier - LMV641MAE/NOPB - Texas Instruments
Dallas, TX, United States
LMV641 10 MHz, 12V, Low Power Amplifier
LMV641MAE/NOPB
LMV641 10 MHz, 12V, Low Power Amplifier LMV641MAE/NOPB
10 MHz, 12V, Low Power Amplifier 8-SOIC -40 to 125

10 MHz, 12V, Low Power Amplifier 8-SOIC -40 to 125

Buy Now Datasheet
 - LMV641MAE/NOPB - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 500uV Offset-Max, BIPolar, PDSO8

Operational Amplifier, 1 Func, 500uV Offset-Max, BIPolar, PDSO8

Supplier's Site Datasheet
 - LMV641MAE/NOPB - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 500uV Offset-Max, BIPolar, PDSO8

Operational Amplifier, 1 Func, 500uV Offset-Max, BIPolar, PDSO8

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV641MAE/NOPB - 779572-LMV641MAE/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV641MAE/NOPB
779572-LMV641MAE/NOPB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV641MAE/NOPB 779572-LMV641MAE/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 779572-LMV641MAE/NOP B Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 70nA Voltage - Input Offset: 5μV Family Name: LMV641 Categories: Integrated Circuits (ICs) Operating Supply Current: 158μA Manufacturer Package: 8-SOIC Output Current per Channel: 112mA SR - Slew Rate: 2.6 V/μs GBP - Gain Bandwidth Product: 10MHz Dual Supply Voltage (±): 2.7 V ~ 12 V, ±1.35 V ~ 6 V Alternative Parts (Cross-Reference): TS931BID; AD8661ARZ-REEL; TS931ID; AD8661ARZ-REEL7; Introduction Date: September 01, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 779572-LMV641MAE/NOPB
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 70nA
Voltage - Input Offset: 5μV
Family Name: LMV641
Categories: Integrated Circuits (ICs)
Operating Supply Current: 158μA
Manufacturer Package: 8-SOIC
Output Current per Channel: 112mA
SR - Slew Rate: 2.6 V/μs
GBP - Gain Bandwidth Product: 10MHz
Dual Supply Voltage (±): 2.7 V ~ 12 V, ±1.35 V ~ 6 V
Alternative Parts (Cross-Reference): TS931BID; AD8661ARZ-REEL; TS931ID; AD8661ARZ-REEL7;
Introduction Date: September 01, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMV641MAE/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMV641MAE/NOPBTR-ND
Instrumentation, Op Amps, Buffer Amps LMV641MAE/NOPBTR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMV641MAE/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMV641MAE/NOPBDKR-ND
Instrumentation, Op Amps, Buffer Amps LMV641MAE/NOPBDKR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMV641MAE/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMV641MAE/NOPBCT-ND
Instrumentation, Op Amps, Buffer Amps LMV641MAE/NOPBCT-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Singapore, Singapore
10MHz 12V SOIC Operational Amplifier IC
687-LMV641MAE/NOPB
10MHz 12V SOIC Operational Amplifier IC 687-LMV641MAE/NOPB
10MHz Op Amp, 12V, 1-Ch, 94dB CMRR, 70nA Ib, SOIC Product overview: LMV641MAE/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 12V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, 12V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV641MAE/NOPB can be used for catalog matching and distributor lookup.

10MHz Op Amp, 12V, 1-Ch, 94dB CMRR, 70nA Ib, SOIC Product overview: LMV641MAE/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 12V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, 12V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV641MAE/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMV641MAE/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMV641MAE/NOPB
Instrumentation, OP Amps, Buffer Amps LMV641MAE/NOPB
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LMV641MAE/NOPB
Operational Amplifiers - Op Amps LMV641MAE/NOPB
Operational Amplifiers - Op Amps 10 MHz, 12V, Low Power Amplifier 8-SOIC -40 to 125

Operational Amplifiers - Op Amps 10 MHz, 12V, Low Power Amplifier 8-SOIC -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMV641MAE/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMV641MAE/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LMV641MAE/NOPB
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV641MAE/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMV641MAE/NOPB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMV641MAE/NOPB
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Op Amp, Lp, 12V, 10Mhz, Powerwise; No. Of Amplifiers Texas Instruments - 29AH6169 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, Lp, 12V, 10Mhz, Powerwise; No. Of Amplifiers Texas Instruments
29AH6169
Op Amp, Lp, 12V, 10Mhz, Powerwise; No. Of Amplifiers Texas Instruments 29AH6169
OP AMP, LP, 12V, 10MHZ, POWERWISE; No. of Amplifiers:1 Amplifier; Bandwidth:10MHz; Slew Rate:2.6V/µs; Supply Voltage Range:2.7V to 12V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP AMP, LP, 12V, 10MHZ, POWERWISE; No. of Amplifiers:1 Amplifier; Bandwidth:10MHz; Slew Rate:2.6V/µs; Supply Voltage Range:2.7V to 12V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMV641MAE/NOPB LMV641MAE/NOPB 779572-LMV641MAE/NOPB LMV641MAE/NOPBTR-ND 687-LMV641MAE/NOPB LMV641MAE/NOPB LMV641MAE/NOPB LMV641MAE/NOPB LMV641MAE/NOPB 29AH6169
Product Name LMV641 10 MHz, 12V, Low Power Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV641MAE/NOPB Instrumentation, Op Amps, Buffer Amps 10MHz 12V SOIC Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Op Amp, Lp, 12V, 10Mhz, Powerwise; No. Of Amplifiers Texas Instruments
Standards and Certifications RoHS
Package Type SC70,SOIC,SOT-23 SOIC; SOIC8 SOIC; "8-SOIC (0.154"", 3.90mm Width)" Tape and Reel SOIC; 8-SOIC (0.154\", 3.90mm Width) Surface Mount
Standards RoHS RoHS RoHS RoHS
Life Cycle Stage Active Active Active
Source Current (IS) 0.1580 milliamps 0.1580 milliamps 0.1580 milliamps 0.1580 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

 - CLC401AJE - Rochester Electronics
Specs
Package Type SOP; SOP8
Life Cycle Stage Obsolete
View Details
4 suppliers
MC1558M Dual General-Purpose Operational Amplifier - 5962-9760301QPA - Texas Instruments
Specs
Supply Voltage (VS) 10 to 30 volts
VOS 5 millivolts
Quiescent Current (IQ) 2500 microamps
View Details
3 suppliers
INA132 Low Power, Single-Supply Difference Amplifier - INA132UAG4 - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC
View Details
4 suppliers
LM193QML-SP Low Power Low Offset Voltage Dual Comparator - 5962R9452603VGA - Texas Instruments
Specs
Supply Voltage (VS) 2 to 36 volts
VOS 5 millivolts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers