Low Power, RRIO Operational Amplifiers with High Output Current Drive and Shutdown Option 5-SOT-23 -40 to 85
5MHz Op Amp, 35mA Out, 2.7-5V, 1.17mA, SOT-23 Product overview: LMV710M5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHz, 35mA, 5V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5MHz, 35mA, 5V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV710M5 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Operational Amplifiers - Op Amps Low Power, RRIO Operational Amplifiers with High Output Current Drive and Shutdown Option 5-SOT-23 -40 to 85
IC CMOS 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
IC CMOS 1 CIRCUIT SOT23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMV710M5 | 687-LMV710M5 | 296-LMV710M5TR-ND | LMV710M5 | LMV710M5 | LMV710M5 | LMV710M5 | LMV710M5 | LMV710M5 |
| Product Name | LMV710-N Low Power, RRIO Operational Amplifiers with High Output Current Drive and Shutdown Option | 5MHz 35mA 5V SOT-23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 2.7 to 5 volts | 2.7 to 5 volts | 5.5 volts | 2.7 volts | |||||
| VOS | 3 millivolts | 0.4000 millivolts | 0.4000 millivolts | 0.4000 millivolts | |||||
| Quiescent Current (IQ) | 1700 microamps | ||||||||
| CMRR | 50 dB | ||||||||
| GBW | 5 MHz | 5 MHz | 5 MHz | 5 MHz |