Single/Dual/Quad, Low Offset, Low Noise, RRO Operational Amplifiers 5-SC70 -40 to 125
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
5-Pin Op Amp, 3500kHz BW, 1.4V/µs SR, 5V, Automotive Product overview: LMV771MG from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3500kHz, 1.4V, 5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 3500kHz, 1.4V, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV771MG can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1202248-LMV771MG
Packaging: Reel
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 600μA
Amplifier Type: General Purpose
Slew Rate: 1.4V/μs
Gain Bandwidth Product: 3.5MHz
Current - Input Bias: 0.23pA
Voltage - Input Offset: 250μV
Current - Output / Channel: 75mA
Categories: Integrated Circuits
Supplier Device Package: SC-70-5
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 5-TSSOP, SC-70-5, SOT-353
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Sensing & Instrumentation, Test & Measurement, Portable Devices, Automotive
Family Part Number: LMV771
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.7V ~ 5.5V
IC OPAMP GP 1 CIRCUIT SC70-5
IC OPAMP GP 1 CIRCUIT SC70-5
IC OPAMP GP 1 CIRCUIT SC70-5
IC OPAMP GP 1 CIRCUIT SC70-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMV771MG | LMV771MGTR-ND | 687-LMV771MG | 1202248-LMV771MG | LMV771MG | LMV771MG | LMV771MG | LMV771MG | LMV771MG | LMV771MG |
| Product Name | LMV771 Single/Dual/Quad, Low Offset, Low Noise, RRO Operational Amplifiers | Instrumentation, Op Amps, Buffer Amps | Automotive 3500kHz 1.4V 5V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV771MG | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 2.7 to 5 volts | 2.7 to 5.5 volts | 2.7 volts | 5.5 volts | ||||||
| VOS | 0.8500 millivolts | 0.2500 millivolts | 0.2500 millivolts | 0.2500 millivolts | 0.2500 millivolts | |||||
| Quiescent Current (IQ) | 950 microamps | |||||||||
| CMRR | 90 dB | |||||||||
| GBW | 3.5 MHz | 3.5 MHz | 3.5 MHz | 3.5 MHz | 3.5 MHz |