Texas Instruments LMV641 10 MHz, 12V, Low Power Amplifier LMV641MGX/NOPB

Description
10 MHz, 12V, Low Power Amplifier 5-SC70 -40 to 125
Request a Quote
Description
10 MHz, 12V, Low Power Amplifier 5-SC70 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LMV641MGX/NOPB is a low-power, wide-bandwidth operational amplifier from Texas Instruments, designed for applications requiring a supply voltage range of 2.7 V to 12 V. It features a gain bandwidth product of 10 MHz and operates with a typical supply current of 138 µA. Key specifications include a power supply rejection ratio (PSRR) of 105 dB, a common mode rejection ratio (CMRR) of 120 dB, and a maximum input offset voltage of 500 µV. The amplifier exhibits low input referred voltage noise of 14 nV/,àöHz and a total harmonic distortion (THD) of 0.002% at 1 kHz with a 2 kΩ load. The device supports rail-to-rail output and is suitable for a wide temperature range of -40°C to +125°C. It is available in compact packaging options including 5-Pin SC70, SOT-23, and 8-Pin SOIC, making it suitable for space-constrained applications such as portable equipment and battery-powered systems.

Datasheet Summary
Powered by GS/AI

The LMV641MGX/NOPB is a low-power, wide-bandwidth operational amplifier from Texas Instruments, designed for applications requiring a supply voltage range of 2.7 V to 12 V. It features a gain bandwidth product of 10 MHz and operates with a typical supply current of 138 µA. Key specifications include a power supply rejection ratio (PSRR) of 105 dB, a common mode rejection ratio (CMRR) of 120 dB, and a maximum input offset voltage of 500 µV. The amplifier exhibits low input referred voltage noise of 14 nV/,àöHz and a total harmonic distortion (THD) of 0.002% at 1 kHz with a 2 kΩ load. The device supports rail-to-rail output and is suitable for a wide temperature range of -40°C to +125°C. It is available in compact packaging options including 5-Pin SC70, SOT-23, and 8-Pin SOIC, making it suitable for space-constrained applications such as portable equipment and battery-powered systems.

Suppliers

Company
Product
Description
Supplier Links
LMV641 10 MHz, 12V, Low Power Amplifier - LMV641MGX/NOPB - Texas Instruments
Dallas, TX, United States
LMV641 10 MHz, 12V, Low Power Amplifier
LMV641MGX/NOPB
LMV641 10 MHz, 12V, Low Power Amplifier LMV641MGX/NOPB
10 MHz, 12V, Low Power Amplifier 5-SC70 -40 to 125

10 MHz, 12V, Low Power Amplifier 5-SC70 -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-44289-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-44289-6-ND
Instrumentation, Op Amps, Buffer Amps 296-44289-6-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-44289-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-44289-1-ND
Instrumentation, Op Amps, Buffer Amps 296-44289-1-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-44289-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-44289-2-ND
Instrumentation, Op Amps, Buffer Amps 296-44289-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV641MGX/NOPB - 1055726-LMV641MGX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV641MGX/NOPB
1055726-LMV641MGX/NOPB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV641MGX/NOPB 1055726-LMV641MGX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1055726-LMV641MGX/NO PB Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 2.6 V/μs Current - Input Bias: 70nA Voltage - Input Offset: 5μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-5 Supply Voltage - Operating: 2.7 V to 12 V, ±1.35 V to 6 V Operating Supply Current: 158μA Channel Output Current: 112mA Gain Bandwidth Product (GBP): 10MHz Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1055726-LMV641MGX/NOPB
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2.6 V/μs
Current - Input Bias: 70nA
Voltage - Input Offset: 5μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Supply Voltage - Operating: 2.7 V to 12 V, ±1.35 V to 6 V
Operating Supply Current: 158μA
Channel Output Current: 112mA
Gain Bandwidth Product (GBP): 10MHz
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - LMV641MGX/NOPB - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 500uV Offset-Max, BIPolar, PDSO5

Operational Amplifier, 1 Func, 500uV Offset-Max, BIPolar, PDSO5

Supplier's Site Datasheet
Singapore, Singapore
10MHz 12V 158uA Operational Amplifier IC
687-LMV641MGX/NOPB
10MHz 12V 158uA Operational Amplifier IC 687-LMV641MGX/NOPB
10MHz Op Amp, 12V, 94dB CMRR, 158uA, SC-70 Product overview: LMV641MGX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 12V, 158uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, 12V, 158uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV641MGX/NOPB can be used for catalog matching and distributor lookup.

10MHz Op Amp, 12V, 94dB CMRR, 158uA, SC-70 Product overview: LMV641MGX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 12V, 158uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, 12V, 158uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV641MGX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LMV641MGX/NOPB
Operational Amplifiers - Op Amps LMV641MGX/NOPB
Operational Amplifiers - Op Amps 10 MHz, 12V, Low Power Amplifier 5-SC70 -40 to 125

Operational Amplifiers - Op Amps 10 MHz, 12V, Low Power Amplifier 5-SC70 -40 to 125

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV641MGX/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMV641MGX/NOPB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMV641MGX/NOPB
IC OPAMP GP 1 CIRCUIT SC70-5

IC OPAMP GP 1 CIRCUIT SC70-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMV641MGX/NOPB - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LMV641MGX/NOPB
Instrumentation, OP Amps, Buffer Amps LMV641MGX/NOPB
IC OPAMP GP 1 CIRCUIT SC70-5

IC OPAMP GP 1 CIRCUIT SC70-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMV641MGX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMV641MGX/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LMV641MGX/NOPB
IC OPAMP GP 1 CIRCUIT SC70-5

IC OPAMP GP 1 CIRCUIT SC70-5

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LMV641MGX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMV641MGX/NOPB
Instrumentation, OP Amps, Buffer Amps LMV641MGX/NOPB
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMV641MGX/NOPB 296-44289-6-ND 1055726-LMV641MGX/NOPB LMV641MGX/NOPB 687-LMV641MGX/NOPB LMV641MGX/NOPB LMV641MGX/NOPB LMV641MGX/NOPB LMV641MGX/NOPB LMV641MGX/NOPB
Product Name LMV641 10 MHz, 12V, Low Power Amplifier Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV641MGX/NOPB 10MHz 12V 158uA Operational Amplifier IC Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards and Certifications RoHS
Package Type SC70,SOIC,SOT-23 SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 SC-70; SC-70-5 SOT; SC-70; SOT-SC70-5 Tape and Reel SC-70; Surface Mount SC-70; 5-TSSOP, SC-70-5, SOT-353 SSOP; SOP; SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353
Features Rail-Rail-Out
Source Current (IS) 0.1580 milliamps 0.1580 milliamps 0.1580 milliamps 0.1580 milliamps
Slew Rate 2.6 V/µs 2.6 V/µs 2.6 V/µs 2.6 V/µs 2.60E-6 V/µs 2.6 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

 - CLC428AJE - Rochester Electronics
Specs
Package Type SOP; SOP8
Life Cycle Stage Obsolete
View Details
4 suppliers
TLE2061AM Excalibur JFET-Input Low Power High Drive Single Operational Amplifier - 5962-9080702Q2A - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 1.5 millivolts
Quiescent Current (IQ) 350 microamps
View Details
3 suppliers
TL064M Low-Power JFET-Input Quad Operational Amplifier - 8102303CA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
2 suppliers
TLC2201AM Low Noise Precision Advanced LinCMOS(TM) Single Operational Amplifier - 5962-9088203QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.6 to 16 volts
VOS 0.2000 millivolts
Quiescent Current (IQ) 1500 microamps
View Details