The LMV358QDGKR is a dual low-voltage operational amplifier designed for rail-to-rail output swing, suitable for applications requiring low-voltage operation between 2.7 V and 5.5 V. It operates effectively across a temperature range of -40°C to 125°C, making it suitable for various environmental conditions. The device features low supply current, with a typical consumption of 210 OºA, contributing to energy efficiency in battery-powered applications. It also includes ESD protection that exceeds the JESD 22 standards, ensuring reliability in sensitive electronic environments. The LMV358QDGKR is available in a VSSOP package, which offers a compact footprint for space-constrained designs. This amplifier is ideal for general-purpose applications, including portable media players, HVAC systems, and motor control.
Dual Low-Voltage Rail-to-Rail Output Operational Amplifier 8-VSSOP -40 to 125
Dual Op Amp, 1MHz, 5.5V, VSSOP, Rail-to-Rail Output Product overview: LMV358QDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV358QDGKR can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 122620-LMV358QDGKR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1 V/μs
Current - Input Bias: 15nA
Voltage - Input Offset: 1.7mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Operating Supply Current: 210μA
Channel Output Current: 160mA
Gain Bandwidth Product (GBP): 1MHz
Alternative Parts (Cross-Reference): LTC6244CMS8#TRPBF; TLV4112IDGNG4; LPV358MM;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
IC OPAMP GP 2 CIRCUIT 8VSSOP
Operational Amplifiers - Op Amps Dual Low-Voltage Rail-to-Rail Out
IC OPAMP GP 2 CIRCUIT 8VSSOP
IC OPAMP GP 2 CIRCUIT 8VSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
IC OPAMP GP 2 CIRCUIT 8VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMV358QDGKR | 687-LMV358QDGKR | 296-17470-2-ND | 122620-LMV358QDGKR | LMV358QDGKR | LMV358QDGKR | LMV358QDGKR | LMV358QDGKR | LMV358QDGKR | LMV358QDGKR |
| Product Name | LMV358 Dual Low-Voltage Rail-to-Rail Output Operational Amplifier | Dual 1MHz 5.5V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV358QDGKR | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 volts | 2.7 volts | |||||
| VOS | 7 millivolts | 1.7 millivolts | 1.7 millivolts | 1.7 millivolts | ||||||
| Quiescent Current (IQ) | 170 microamps | |||||||||
| CMRR | 50 dB |