The LMV772MM is a dual low-noise, low-offset, rail-to-rail output operational amplifier in an 8-pin VSSOP package, operating over a supply voltage range of 2.7V to 5.5V and a temperature range of -40°C to 125°C. It has a gain bandwidth product of 3.5 MHz, a supply current of 550 µA per amplifier, an input offset voltage maximum of 850 µV, and voltage noise of 12.5 nV/√Hz at 100 Hz and 7.5 nV/√Hz at 10 kHz. The output swings within 50 mV of the rails with a 2 kΩ load and provides 100 dB open-loop gain under the same condition. The device is qualified to AEC-Q100 Grade 1 and features a common-mode input voltage range that includes ground.
Single/Dual/Quad, Low Offset, Low Noise, RRO Operational Amplifiers 8-VSSOP -40 to 125
Dual Op Amp, 3.5MHz BW, 250uV Vos, 1.4V/µs SR, 5.5V, MSOP Product overview: LMV772MM from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.5MHz, 1.4V, 5.5V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 3.5MHz, 1.4V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV772MM can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 1200uV Offset-Max, BIPolar, PDSO8
General Purpose Amplifier 2 Circuit Differential, Rail-to-Rail 8-VSSOP
General Purpose Amplifier 2 Circuit Differential, Rail-to-Rail 8-VSSOP
IC OPAMP GP 2 CIRCUIT 8VSSOP
IC OPAMP GP 2 CIRCUIT 8VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMV772MM | 687-LMV772MM | LMV772MM | LMV772MMTR-ND | LMV772MM | LMV772MM | LMV772MM |
| Product Name | LMV772 Single/Dual/Quad, Low Offset, Low Noise, RRO Operational Amplifiers | Dual 3.5MHz 1.4V 5.5V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Supply Voltage (VS) | 2.7 to 5 volts | 2.7 to 5.5 volts | 2.7 volts | ||||
| VOS | 1 millivolts | 0.2500 millivolts | |||||
| Quiescent Current (IQ) | 950 microamps | ||||||
| CMRR | 90 dB | ||||||
| GBW | 3.5 MHz | 3.5 MHz |