Texas Instruments LMV721 10-MHz Low-Noise Low-Voltage Low-Power Operational Amplifiers LMV721IDBVR

Description
10-MHz Low-Noise Low-Voltage Low-Power Operational Amplifiers 5-SOT-23 -40 to 105
Request a Quote Datasheet
Description
10-MHz Low-Noise Low-Voltage Low-Power Operational Amplifiers 5-SOT-23 -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMV721 10-MHz Low-Noise Low-Voltage Low-Power Operational Amplifiers - LMV721IDBVR - Texas Instruments
Dallas, TX, United States
LMV721 10-MHz Low-Noise Low-Voltage Low-Power Operational Amplifiers
LMV721IDBVR
LMV721 10-MHz Low-Noise Low-Voltage Low-Power Operational Amplifiers LMV721IDBVR
10-MHz Low-Noise Low-Voltage Low-Power Operational Amplifiers 5-SOT-23 -40 to 105

10-MHz Low-Noise Low-Voltage Low-Power Operational Amplifiers 5-SOT-23 -40 to 105

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-36475-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-36475-2-ND
Instrumentation, Op Amps, Buffer Amps 296-36475-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-36475-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-36475-1-ND
Instrumentation, Op Amps, Buffer Amps 296-36475-1-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-36475-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-36475-6-ND
Instrumentation, Op Amps, Buffer Amps 296-36475-6-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
 - LMV721IDBVR - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 3000uV Offset-Max, BICMOS, PDSO5

Operational Amplifier, 1 Func, 3000uV Offset-Max, BICMOS, PDSO5

Supplier's Site Datasheet
Singapore, Singapore
Low-Power 10MHz SOT-23 Operational Amplifier IC
687-LMV721IDBVR
Low-Power 10MHz SOT-23 Operational Amplifier IC 687-LMV721IDBVR
10MHz Op Amp, Single, Low Noise, Low Power, SOT-23-5 Product overview: LMV721IDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 10MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 10MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV721IDBVR can be used for catalog matching and distributor lookup.

10MHz Op Amp, Single, Low Noise, Low Power, SOT-23-5 Product overview: LMV721IDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 10MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 10MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV721IDBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV721IDBVR - 002653-LMV721IDBVR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV721IDBVR
002653-LMV721IDBVR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV721IDBVR 002653-LMV721IDBVR
Manufacturer: Texas Instruments Win Source Part Number: 002653-LMV721IDBVR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 5.25 V/μs Current - Input Bias: 260nA Voltage - Input Offset: 80μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.2 V to 5 V Operating Supply Current: 1.03mA Channel Output Current: 52.6mA Gain Bandwidth Product (GBP): 10MHz Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 002653-LMV721IDBVR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 5.25 V/μs
Current - Input Bias: 260nA
Voltage - Input Offset: 80μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.2 V to 5 V
Operating Supply Current: 1.03mA
Channel Output Current: 52.6mA
Gain Bandwidth Product (GBP): 10MHz
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMV721IDBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMV721IDBVR
Integrated Circuits (ICs) - Linear - Amplifiers LMV721IDBVR
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LMV721IDBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMV721IDBVR
Instrumentation, OP Amps, Buffer Amps LMV721IDBVR
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV721IDBVR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMV721IDBVR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMV721IDBVR
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Operational Amplifier/Comparator >> Operational Amplifier - LMV721IDBVR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Operational Amplifier
LMV721IDBVR
Operational Amplifier/Comparator >> Operational Amplifier LMV721IDBVR
260nA Single 10MHz SOT-23-5 Operational Amplifier ROHS

260nA Single 10MHz SOT-23-5 Operational Amplifier ROHS

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMV721IDBVR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LMV721IDBVR
Instrumentation, OP Amps, Buffer Amps LMV721IDBVR
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LMV721IDBVR
Operational Amplifiers - Op Amps LMV721IDBVR
Operational Amplifiers - Op Amps 10-MHz L-N L-V L-P

Operational Amplifiers - Op Amps 10-MHz L-N L-V L-P

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Power Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMV721IDBVR 296-36475-2-ND LMV721IDBVR 687-LMV721IDBVR 002653-LMV721IDBVR LMV721IDBVR LMV721IDBVR LMV721IDBVR LMV721IDBVR LMV721IDBVR LMV721IDBVR
Product Name LMV721 10-MHz Low-Noise Low-Voltage Low-Power Operational Amplifiers Instrumentation, Op Amps, Buffer Amps Low-Power 10MHz SOT-23 Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV721IDBVR Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifier/Comparator >> Operational Amplifier Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps
Standards and Certifications RoHS
Output Current (Iout) 0.0149 amps
Supply Voltage (VS) 2.2 to 5 volts 3 volts 2.2 to 5 volts 2.2 volts 2.2 volts
GBW 10 MHz 10 MHz 10 MHz 10 MHz 10 MHz
Slew Rate 4.9 V/µs 5.25 V/µs 5.25 V/µs 5.25 V/µs 5.25E-6 V/µs 5.25 V/µs 5.25 V/µs
Unlock Full Specs
to access all available technical data