The LMV722M is a dual operational amplifier with a 10MHz unity-gain bandwidth, designed for low voltage and low noise applications across a 2.2V to 5.5V supply range. It features rail-to-rail output swing, input common-mode voltage range including ground, and a quiescent current of 930μA per amplifier at 2.2V. The device is packaged in an 8-pin SOIC with dimensions specified for surface mount, and operates within a temperature range of -40°C to 85°C. It supports standard lead-free processing with a Level-1 MSL rating and is RoHS compliant.
10MHz, Low Noise, Low Voltage, and Low Power Operational Amplifier 8-SOIC -40 to 85
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1202216-LMV722M
Packaging: Tube
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 2.01mA
Amplifier Type: General Purpose
Slew Rate: 5.25V/μs
Gain Bandwidth Product: 10MHz
Current - Input Bias: 260nA
Voltage - Input Offset: 80μV
Current - Output / Channel: 52.6mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Family Part Number: LMV722
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.2V ~ 5.5V, ±1.1V ~ 2.25V
IC OPAMP GP 2 CIRCUIT 8SOIC Product overview: LMV722M from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV722M can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Dual-channel 10MHz, low noise, low voltage, and low power operational amplifier 8-SOIC -40 to 85
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMV722M | LMV722M-ND | 1202216-LMV722M | 687-LMV722M | LMV722M | LMV722M | LMV722M | LMV722M | LMV722M |
| Product Name | LMV722-N 10MHz, Low Noise, Low Voltage, and Low Power Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV722M | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Output Current (Iout) | 0.0240 amps | ||||||||
| Supply Voltage (VS) | 2.2 to 5.5 volts | 2.2 to 5.5 volts | 2.2 volts | ||||||
| GBW | 10 MHz | 10 MHz | 10 MHz | 10 MHz | |||||
| Slew Rate | 5.25 V/µs | 5.25 V/µs | 5.25 V/µs | 5.25 V/µs | 5.25 V/µs | 5.25 V/µs | 5.25E-6 V/µs | ||
| CMRR | 70 dB |