The LMV774MTX is a quad low-noise operational amplifier designed for precision applications. It operates over a supply voltage range of 2.7V to 5.5V and features a wide temperature range of -40°C to 125°C, making it suitable for various environments, including automotive applications. The device provides rail-to-rail output, allowing it to swing close to the supply rails, which is beneficial for maximizing dynamic range in low-voltage systems. With a maximum input offset voltage of 850OºV and a low voltage noise of 7.5nV/,àöHz at 10 kHz, the LMV774MTX is ideal for applications requiring high accuracy and low noise, such as instrumentation amplifiers and data acquisition systems. The amplifier has a gain bandwidth product of 3.5 MHz and a supply current of 550µA per amplifier, contributing to its efficiency in battery-powered devices. The LMV774MTX is packaged in a 14-pin TSSOP, facilitating compact designs.
Quad Op-Amp, 3.5MHz GBW, 250uV Vos, 80dB CMRR, 5.5V, TSSOP Product overview: LMV774MTX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.5MHz, 5.5V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 3.5MHz, 5.5V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV774MTX can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit Differential, Rail-to-Rail 14-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1202255-LMV774MTX
Packaging: Reel
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 600μA
Amplifier Type: General Purpose
Slew Rate: 1.4V/μs
Gain Bandwidth Product: 3.5MHz
Current - Input Bias: 0.23pA
Voltage - Input Offset: 250μV
Current - Output / Channel: 75mA
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.national.com
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Family Part Number: LMV774
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.7V ~ 5.5V
General Purpose Amplifier 4 Circuit Differential, Rail-to-Rail 14-TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-LMV774MTX | LMV774MTXTR-ND | 1202255-LMV774MTX | LMV774MTX | LMV774MTX | LMV774MTX |
| Product Name | Quad 3.5MHz 5.5V TSSOP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV774MTX | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 volts | |||
| Slew Rate | 1.4 V/µs | 1.4 V/µs | 1.4 V/µs | 1.4 V/µs | 1.40E-6 V/µs | |
| Bandwidth | 3.5 MHz | 3.5 MHz | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | Tape and Reel | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | Surface Mount |