LMV1089 Dual Input, Far Field Noise Suppression Mic Amp w/ Auto Calibration Capability
LMV1089 Dual Input, Far Field Noise Suppression Mic Amp w/ Auto Calibration Capability
Manufacturer: Texas Instruments
Win Source Part Number: 779559-LMV1089RL/NOP
Packaging: Reel package
Type: Class AB
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Differential Inputs, I2C, Microphone, Mute, Shutdown
Package: 36-WFBGA, DSBGA
Mounting: SMD
Output Type: 1-Channel (Mono)
Operating Supply Voltage: 2.7 V ~ 5.5 V
Family Name: LMV1089
Categories: Integrated Circuits (ICs)
Manufacturer Package: 36-DSBGA
Alternative Parts (Cross-Reference): LMV1089VYX; LMV1089VYX/NOPB; LMV1089VY; LMV1089VY/NOPB;
Introduction Date: October 24, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Amplifier IC 1-Channel (Mono) Class AB 36-DSBGA (3.5x3.24)
Dual Input, Far Field Noise Suppression Mic Amp w/ Auto Calibration Capability 36-DSBGA -40 to 85 Product overview: LMV1089RL/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LMV1089RL/NOPB can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) Class AB 36-DSBGA (3.5x3.24)
IC AMP CLASS AB MONO 36DSBGA
IC AMP CLASS AB MONO 36DSBGA
| Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | LMV1089RL/NOPB | 779559-LMV1089RL/NOPB | 296-LMV1089RL/NOPBTR-ND | 742-LMV1089RL/NOPB | LMV1089RL/NOPB | LMV1089RL/NOPB | LMV1089RL/NOPB | LMV1089RL/NOPB |
| Product Name | Linear - Linear - Amplifiers - Audio - LMV1089RL/NOPB | Instrumentation, Op Amps, Buffer Amps | Dual Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | |
| Standards | RoHS | |||||||
| Package Type | DSBGA36 | 36-WFBGA, DSBGA | Tape and Reel | 36-WFBGA, DSBGA | 36-WFBGA, DSBGA | |||
| Life Cycle Stage | Obsolete | Removed | ||||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 to 2.7 volts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |