STMicroelectronics, Inc. 1.3MHz 6V SOT-23 Operational Amplifier IC LMV321RILT

Description
1.3MHz Op Amp, Rail-to-Rail, SOT-23, 1-Ch, 2.7-6V Product overview: LMV321RILT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3MHz, 6V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.3MHz, 6V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV321RILT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.3MHz Op Amp, Rail-to-Rail, SOT-23, 1-Ch, 2.7-6V Product overview: LMV321RILT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3MHz, 6V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.3MHz, 6V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV321RILT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.3MHz 6V SOT-23 Operational Amplifier IC
687-LMV321RILT
1.3MHz 6V SOT-23 Operational Amplifier IC 687-LMV321RILT
1.3MHz Op Amp, Rail-to-Rail, SOT-23, 1-Ch, 2.7-6V Product overview: LMV321RILT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3MHz, 6V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.3MHz, 6V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV321RILT can be used for catalog matching and distributor lookup.

1.3MHz Op Amp, Rail-to-Rail, SOT-23, 1-Ch, 2.7-6V Product overview: LMV321RILT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3MHz, 6V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.3MHz, 6V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV321RILT can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV321RILT - 019585-LMV321RILT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV321RILT
019585-LMV321RILT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV321RILT 019585-LMV321RILT
Manufacturer: STMicroelectronics Win Source Part Number: 019585-LMV321RILT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.45 V/μs Current - Input Bias: 16nA Voltage - Input Offset: 100μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 6 V Operating Supply Current: 162μA Channel Output Current: 48mA Gain Bandwidth Product (GBP): 1.3MHz Alternative Parts (Cross-Reference): MCP6001T-I/OT; TS1871ILT; TS1851ILT; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 019585-LMV321RILT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.45 V/μs
Current - Input Bias: 16nA
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 6 V
Operating Supply Current: 162μA
Channel Output Current: 48mA
Gain Bandwidth Product (GBP): 1.3MHz
Alternative Parts (Cross-Reference): MCP6001T-I/OT; TS1871ILT; TS1851ILT;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-4942-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-4942-6-ND
Instrumentation, Op Amps, Buffer Amps 497-4942-6-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-4942-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-4942-1-ND
Instrumentation, Op Amps, Buffer Amps 497-4942-1-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-4942-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-4942-2-ND
Instrumentation, Op Amps, Buffer Amps 497-4942-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
 - LMV321RILT - Rochester Electronics
Newburyport, MA, United States
Low power rail-to-rail input/output op-amp

Low power rail-to-rail input/output op-amp

Supplier's Site Datasheet
Op Amps - 426130P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
426130P
Op Amps 426130P
Lo Pwr Rl-Rl Op Amp LMV321RILT

Lo Pwr Rl-Rl Op Amp LMV321RILT

Supplier's Site
Op Amps - 1685802 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1685802
Op Amps 1685802
STMicroelectronics LMV321RILT

STMicroelectronics LMV321RILT

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LMV321RILT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LMV321RILT
Instrumentation, OP Amps, Buffer Amps LMV321RILT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Opamp, 1.3Mhz, -40 To 125Deg C; No. Of Amplifiers Stmicroelectronics - 53M8052 - Newark, An Avnet Company
Chicago, IL, United States
Opamp, 1.3Mhz, -40 To 125Deg C; No. Of Amplifiers Stmicroelectronics
53M8052
Opamp, 1.3Mhz, -40 To 125Deg C; No. Of Amplifiers Stmicroelectronics 53M8052
OPAMP, 1.3MHZ, -40 TO 125DEG C; No. of Amplifiers:1 Amplifier; Bandwidth:1.3MHz; Slew Rate:0.45V/µs; Supply Voltage Range:2.7V to 6V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

OPAMP, 1.3MHZ, -40 TO 125DEG C; No. of Amplifiers:1 Amplifier; Bandwidth:1.3MHz; Slew Rate:0.45V/µs; Supply Voltage Range:2.7V to 6V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMV321RILT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMV321RILT
Integrated Circuits (ICs) - Linear - Amplifiers LMV321RILT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LMV321RILT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMV321RILT
Instrumentation, OP Amps, Buffer Amps LMV321RILT
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LMV321RILT
Operational Amplifiers - Op Amps LMV321RILT
Operational Amplifiers - Op Amps Single Rail-to-Rail Input and Output

Operational Amplifiers - Op Amps Single Rail-to-Rail Input and Output

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV321RILT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMV321RILT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMV321RILT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-LMV321RILT 019585-LMV321RILT 497-4942-6-ND LMV321RILT 426130P 1685802 LMV321RILT 53M8052 LMV321RILT LMV321RILT LMV321RILT LMV321RILT
Product Name 1.3MHz 6V SOT-23 Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV321RILT Instrumentation, Op Amps, Buffer Amps Op Amps Op Amps Instrumentation, OP Amps, Buffer Amps Opamp, 1.3Mhz, -40 To 125Deg C; No. Of Amplifiers Stmicroelectronics Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 6 volts 2.7 to 6 volts 3 to 5 volts 2.7 volts 6 volts
Slew Rate 0.4500 V/µs 0.4500 V/µs 0.4500 V/µs 0.4500 V/µs 4.50E-7 V/µs 0.4500 V/µs
Bandwidth 1.3 MHz 1.3 MHz
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1721GPAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2000 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Analog - MTLT118QD8 - Micross Components, Inc.
Micross Components, Inc.
View Details
Op Amps - 2412943P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type TVSP
Number of Pins 8
View Details