The LMV716 is a dual operational amplifier designed for portable applications, featuring a CMOS input stage, rail-to-rail output, and a gain bandwidth of 5 MHz. It operates from a 2.7 V to 5 V supply voltage with a supply current of 1.6 mA and a slew rate of 5.8 V/µs. The device has an input noise voltage of 12.8 nV/√Hz and an input bias current of 0.6 pA, with an operating temperature range of −40°C to 85°C. It is housed in an 8-pin VSSOP package and supports input common-mode voltage down to ground. Thermal resistance is specified at 195°C/W.
5 MHz, Low Noise Dual Operational Amplifiers, with CMOS Input 8-VSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 131770-LMV716MMX/NOP
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 5.8 V/μs
Current - Input Bias: 0.6pA
Voltage - Input Offset: 1.6mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.7 V to 5 V
Operating Supply Current: 1.6mA
Channel Output Current: 41mA
Gain Bandwidth Product (GBP): 5MHz
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
5MHz Dual Op Amp, Low Noise, CMOS Input, 5V, MSOP Product overview: LMV716MMX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5MHz, 5V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5MHz, 5V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV716MMX/NOPB can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Differential, Rail-to-Rail 8-VSSOP
General Purpose Amplifier 2 Circuit Differential, Rail-to-Rail 8-VSSOP
IC OPAMP GP 2 CIRCUIT 8VSSOP
IC OPAMP GP 2 CIRCUIT 8VSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMV716MMX/NOPB | 131770-LMV716MMX/NOPB | 687-LMV716MMX/NOPB | LMV716MMX/NOPB-ND | LMV716MMX/NOPB | LMV716MMX/NOPB | LMV716MMX/NOPB |
| Product Name | LMV716 5 MHz, Low Noise Dual Operational Amplifiers, with CMOS Input | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV716MMX/NOPB | Dual 5MHz 5V MSOP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.7 to 5 volts | 2.7 to 5 volts | 2.7 to 5 volts | 5 volts | |||
| VOS | 5 millivolts | 1.6 millivolts | 1.6 millivolts | ||||
| Quiescent Current (IQ) | 2000 microamps | ||||||
| CMRR | 60 dB |