Low Pwr, Low Noise, High Output, RRIO Dual Op Amp w/ Independent Shutdown 10-WSON -40 to 85
General Purpose Amplifier 2 Circuit Rail-to-Rail 10-WSON (3x3)
Manufacturer: Texas Instruments
Win Source Part Number: 1202201-LMV712LDX/NO
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 10-WFDFN Exposed Pad
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 5.5pA
Voltage - Input Offset: 400μV
Family Name: LMV712
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.17mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-WSON (3x3)
Output Current per Channel: 50mA
SR - Slew Rate: 5 V/μs
GBP - Gain Bandwidth Product: 5MHz
Dual Supply Voltage (±): 2.7 V ~ 5.5 V
Alternative Parts (Cross-Reference): LTC6081HDD#TR; LTC6081HDD; LTC6081CDD#TR;
Introduction Date: February 01, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Dual Op Amp, 5MHz GBW, 1.17mA, 5.5V, RRIO, 2-Ch, SMT Product overview: LMV712LDX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5MHz, 1.17mA, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5MHz, 1.17mA, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV712LDX/NOPB can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Rail-to-Rail 10-WSON (3x3)
IC OPAMP GP 2 CIRCUIT 10WSON
IC OPAMP GP 2 CIRCUIT 10WSON
Operational Amplifiers - Op Amps Low Pwr, Low Noise, High Output, RRIO Dual Op Amp w/ Independent Shutdown 10-WSON -40 to 85
IC OPAMP GP 2 CIRCUIT 10WSON
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMV712LDX/NOPB | LMV712LDX/NOPB-ND | 1202201-LMV712LDX/NOPB | 687-LMV712LDX/NOPB | LMV712LDX/NOPB | LMV712LDX/NOPB | LMV712LDX/NOPB | LMV712LDX/NOPB | LMV712LDX/NOPB |
| Product Name | LMV712-N Low Pwr, Low Noise, High Output, RRIO Dual Op Amp w/ Independent Shutdown | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV712LDX/NOPB | Dual 5MHz 1.17mA 5.5V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 volts | 2.7 volts | |||||
| VOS | 3 millivolts | 0.4000 millivolts | 0.4000 millivolts | 0.4000 millivolts | |||||
| Quiescent Current (IQ) | 1700 microamps | ||||||||
| CMRR | 50 dB |