Manufacturer: Texas Instruments
Win Source Part Number: 1202042-LMV116MF
Packaging: Reel
Mounting Style: SMD
Output Type: Push-Pull, Rail-to-Rail
-3db Bandwidth: 45MHz
Supply Current: 600μA
Amplifier Type: Voltage Feedback
Slew Rate: 35V/μs
Current - Input Bias: 400nA
Voltage - Input Offset: 1mV
Current - Output / Channel: 20mA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.national.com
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Family Part Number: LMV116
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.5V ~ 12V, ±1.25V ~ 6V
45MHz Op Amp, 1.25-6V, SOT-23, 77dB CMRR, 40V/µs SR Product overview: LMV116MF from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45MHz, 6V, 40V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 45MHz, 6V, 40V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV116MF can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 1 Circuit Push-Pull, Rail-to-Rail SOT-23-5
Voltage Feedback Amplifier 1 Circuit Push-Pull, Rail-to-Rail SOT-23-5
IC OPAMP VFB 1 CIRCUIT SOT23-5
IC OPAMP VFB 1 CIRCUIT SOT23-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1202042-LMV116MF | 687-LMV116MF | LMV116MFTR-ND | LMV116MF | LMV116MF | LMV116MF |
| Product Name | Newest Parts - LMV116MF | 45MHz 6V 40V SOT-23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 2.5 to 12 volts | 2.5 volts | ||||
| Slew Rate | 40 V/µs | 35 V/µs | 35 V/µs | 3.50E-5 V/µs | ||
| Bandwidth | 45 MHz | 45 MHz | 45 MHz | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | Tape and Reel | SOT; SC-74A, SOT-753 | SOT; SC-74A, SOT-753 | Surface Mount |