The LMV604 is a quad, low-voltage, low-power operational amplifier designed for general-purpose applications, operating from a single supply as low as 2.7 V with a quiescent current of 100 µA per amplifier. It features a 1 MHz gain bandwidth product, a 1 V/µs slew rate, rail-to-rail output, and a typical input bias current of 20 fA. The device operates over an industrial-plus temperature range of -40°C to 125°C. This variant is packaged in a 14-pin TSSOP measuring 5.00 mm × 4.40 mm, and includes a shutdown mode with a typical shutdown current of 45 pA. The part is compliant with RoHS and has a Level-1 MSL moisture sensitivity rating.
Quad, General Purpose, Low Power CMOS Amplifier 14-TSSOP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Quad, General Purpose, Low Power CMOS Amplifier 14-TSSOP -40 to 125 Product overview: LMV604MTX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Quad, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Quad, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV604MTX/NOPB can be used for catalog matching and distributor lookup.
IC OPAMP GP 1MHZ RRO 14TSSOP
Operational Amplifiers - Op Amps Quad,Gen Purp,Low Pwr CMOS Amp
IC OPAMP GP 4 CIRCUIT 14TSSOP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMV604MTX/NOPB | 296-LMV604MTX/NOPBDKR-ND | 687-LMV604MTX/NOPB | 815-LMV604MTX/NOPB | LMV604MTX/NOPB | LMV604MTX/NOPB | LMV604MTX/NOPB | LMV604MTX/NOPB | LMV604MTX/NOPB |
| Product Name | LMV604 Quad, General Purpose, Low Power CMOS Amplifier | Instrumentation, Op Amps, Buffer Amps | Low-Power Quad TSSOP Operational Amplifier IC | IC OPAMP GP 1MHZ RRO 14TSSOP | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | RoHS | |||||||
| Package Type | SOIC,TSSOP | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | Tape and Reel | SSOP; SOP; TSSOP; 14-TSSOP (0.173, 4.40mm Width) | Surface Mount | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | |||
| Features | Rail-Rail-Out | ||||||||
| Source Current (IS) | 0.1000 milliamps | 0.1000 milliamps | 0.1000 milliamps | ||||||
| Slew Rate | 1 V/µs | 1 V/µs | 1 V/µs | 1 V/µs | 1.00E-6 V/µs |