Texas Instruments LMV641 10 MHz, 12V, Low Power Amplifier LMV641MGE/NOPB

Description
10 MHz, 12V, Low Power Amplifier 5-SC70 -40 to 125
Request a Quote Datasheet
Description
10 MHz, 12V, Low Power Amplifier 5-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMV641 10 MHz, 12V, Low Power Amplifier - LMV641MGE/NOPB - Texas Instruments
Dallas, TX, United States
LMV641 10 MHz, 12V, Low Power Amplifier
LMV641MGE/NOPB
LMV641 10 MHz, 12V, Low Power Amplifier LMV641MGE/NOPB
10 MHz, 12V, Low Power Amplifier 5-SC70 -40 to 125

10 MHz, 12V, Low Power Amplifier 5-SC70 -40 to 125

Buy Now Datasheet
Op Amps - 2525495 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
2525495
Op Amps 2525495
Texas Instruments LMV641MGE/NOPB

Texas Instruments LMV641MGE/NOPB

Supplier's Site
Op Amps - 2525496P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
2525496P
Op Amps 2525496P
Texas Instruments LMV641MGE/NOPB

Texas Instruments LMV641MGE/NOPB

Supplier's Site
Op Amps - 2525496 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
2525496
Op Amps 2525496
Texas Instruments LMV641MGE/NOPB

Texas Instruments LMV641MGE/NOPB

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV641MGE/NOPB - 019629-LMV641MGE/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV641MGE/NOPB
019629-LMV641MGE/NOPB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV641MGE/NOPB 019629-LMV641MGE/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 019629-LMV641MGE/NOP B Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 2.6 V/μs Current - Input Bias: 70nA Voltage - Input Offset: 5μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-5 Supply Voltage - Operating: 2.7 V to 12 V, ±1.35 V to 6 V Operating Supply Current: 158μA Channel Output Current: 112mA Gain Bandwidth Product (GBP): 10MHz Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 019629-LMV641MGE/NOPB
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2.6 V/μs
Current - Input Bias: 70nA
Voltage - Input Offset: 5μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Supply Voltage - Operating: 2.7 V to 12 V, ±1.35 V to 6 V
Operating Supply Current: 158μA
Channel Output Current: 112mA
Gain Bandwidth Product (GBP): 10MHz
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Low-Power 10MHz 12V 158uA Operational Amplifier IC
687-LMV641MGE/NOPB
Low-Power 10MHz 12V 158uA Operational Amplifier IC 687-LMV641MGE/NOPB
10MHz Op Amp, 12V, Low Power, 1-Ch, SC-70, 158uA Product overview: LMV641MGE/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 10MHz, 12V, 158uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 10MHz, 12V, 158uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV641MGE/NOPB can be used for catalog matching and distributor lookup.

10MHz Op Amp, 12V, Low Power, 1-Ch, SC-70, 158uA Product overview: LMV641MGE/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 10MHz, 12V, 158uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 10MHz, 12V, 158uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV641MGE/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - LMV641MGE/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMV641MGE/NOPBCT-ND
Instrumentation, Op Amps, Buffer Amps LMV641MGE/NOPBCT-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMV641MGE/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMV641MGE/NOPBTR-ND
Instrumentation, Op Amps, Buffer Amps LMV641MGE/NOPBTR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMV641MGE/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMV641MGE/NOPBDKR-ND
Instrumentation, Op Amps, Buffer Amps LMV641MGE/NOPBDKR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LMV641MGE/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMV641MGE/NOPB
Instrumentation, OP Amps, Buffer Amps LMV641MGE/NOPB
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - LMV641MGE/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMV641MGE/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LMV641MGE/NOPB
IC OPAMP GP 1 CIRCUIT SC70-5

IC OPAMP GP 1 CIRCUIT SC70-5

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LMV641MGE/NOPB
Operational Amplifiers - Op Amps LMV641MGE/NOPB
Operational Amplifiers - Op Amps 10 MHZ, 12V, LOW POWER AMPLIFIER

Operational Amplifiers - Op Amps 10 MHZ, 12V, LOW POWER AMPLIFIER

Buy Now Datasheet
Op Amp, 10Mhz, 2.3V/us, Sc-70-5; No. Of Amplifiers Texas Instruments - 60M5670 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 10Mhz, 2.3V/us, Sc-70-5; No. Of Amplifiers Texas Instruments
60M5670
Op Amp, 10Mhz, 2.3V/us, Sc-70-5; No. Of Amplifiers Texas Instruments 60M5670
OP AMP, 10MHZ, 2.3V/uS, SC-70-5; No. of Amplifiers:1 Amplifier; Bandwidth:10MHz; Slew Rate:2.3V/µs; Supply Voltage Range:2.7V to 12V; Amplifier Case Style:SC-70; No. of Pins:5Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

OP AMP, 10MHZ, 2.3V/uS, SC-70-5; No. of Amplifiers:1 Amplifier; Bandwidth:10MHz; Slew Rate:2.3V/µs; Supply Voltage Range:2.7V to 12V; Amplifier Case Style:SC-70; No. of Pins:5Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site
Ic, Op-Amp, 10Mhz, 2.3V/ Us, Sc-70-5; Op; Msl Texas Instruments - 26AJ7077 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Op-Amp, 10Mhz, 2.3V/ Us, Sc-70-5; Op; Msl Texas Instruments
26AJ7077
Ic, Op-Amp, 10Mhz, 2.3V/ Us, Sc-70-5; Op; Msl Texas Instruments 26AJ7077
IC, OP-AMP, 10MHZ, 2.3V/ US, SC-70-5; OP; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

IC, OP-AMP, 10MHZ, 2.3V/ US, SC-70-5; OP; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV641MGE/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMV641MGE/NOPB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMV641MGE/NOPB
IC OPAMP GP 1 CIRCUIT SC70-5

IC OPAMP GP 1 CIRCUIT SC70-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number LMV641MGE/NOPB 2525495 019629-LMV641MGE/NOPB 687-LMV641MGE/NOPB LMV641MGE/NOPBCT-ND LMV641MGE/NOPB LMV641MGE/NOPB LMV641MGE/NOPB 60M5670 26AJ7077 LMV641MGE/NOPB
Product Name LMV641 10 MHz, 12V, Low Power Amplifier Op Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV641MGE/NOPB Low-Power 10MHz 12V 158uA Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps Op Amp, 10Mhz, 2.3V/us, Sc-70-5; No. Of Amplifiers Texas Instruments Ic, Op-Amp, 10Mhz, 2.3V/ Us, Sc-70-5; Op; Msl Texas Instruments Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards and Certifications RoHS RoHS
Package Type SC70,SOIC,SOT-23 SC-70; SC-70 SC-70; SC-70-5 Tape and Reel SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 SSOP; SOP; SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 Surface Mount
Standards RoHS RoHS RoHS RoHS
Number of Pins 5 5 5
Supply Voltage (VS) 2.7 to 12 volts 2.7 to 12 volts 2.7 volts 2.7 to 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

TLC2252AM Rail-To-Rail uPower Precision Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9564003QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.8500 millivolts
Quiescent Current (IQ) 62.5 microamps
View Details
4 suppliers
TLE2072AM JFET-Input High Speed Low Noise Dual Operational Amplifier - 5962-9460205Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 3.5 millivolts
Quiescent Current (IQ) 1800 microamps
View Details
TLE2061M JFET-Input Low Power High Drive Single Operational Amplifier - 5962-9080701MPA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 3 millivolts
Quiescent Current (IQ) 350 microamps
View Details
4 suppliers
TLV2264AM Low Voltage Rail-To-Rail Low Power Precision Advanced LinCMOS(TM) Quad Operational Amplifier - 5962-9550404QCA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 250 microamps
View Details