10-MHz Low-Noise Low-Voltage Low-Power Operational Amplifiers 8-SOIC -40 to 105
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Dual Op Amp, 10MHz, Low Noise, Low Power, 2.2-5V, 8-SOIC Product overview: LMV722IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, 10MHz, 5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Dual, 10MHz, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV722IDR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 019637-LMV722IDR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 5.25 V/μs
Current - Input Bias: 260nA
Voltage - Input Offset: 80μV
Family Name: LMV722
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.2 V to 5 V
Operating Supply Current: 2.01mA
Channel Output Current: 52.6mA
Gain Bandwidth Product (GBP): 10MHz
Alternative Parts (Cross-Reference): AD8692ARZ1; TSV912HYDT; TSV912ID; AD8692ARZ-REEL1;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps 10-MHz L-N L-V L-P
SOIC-8 Low Noise Amplifiers (LNA) - RF ROHS
IC OPAMP GP 2 CIRCUIT 8SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | LMV722IDR | 296-36935-6-ND | 687-LMV722IDR | 019637-LMV722IDR | LMV722IDR | LMV722IDR | LMV722IDR | LMV722IDR | LMV722IDR | LMV722IDR |
| Product Name | LMV722 10-MHz Low-Noise Low-Voltage Low-Power Operational Amplifiers | Instrumentation, Op Amps, Buffer Amps | Low-Power Dual 10MHz 5V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV722IDR | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Radio Frequency Chip/Antenna >> Low Noise Amplifiers (LNA) - RF | Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | RoHS | ||||||||
| Output Current (Iout) | 0.0149 amps | |||||||||
| Supply Voltage (VS) | 2.2 to 5 volts | 2.2 to 5 volts | 2.2 to 5 volts | 5.5 volts | 2.2 volts | |||||
| GBW | 10 MHz | 10 MHz | 10 MHz | 10 MHz | ||||||
| Slew Rate | 4.9 V/µs | 5.25 V/µs | 5.25 V/µs | 5.25 V/µs | 5.25 V/µs | 5.25E-6 V/µs | 5.25 V/µs |