Vishay Intertechnology, Inc. RES 750 OHM 10W 1% WW AXIAL RWR78S7500FRRSL

Description
RES 750ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 750ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750 OHM 10W 1% WW AXIAL - RWR78S7500FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 10W 1% WW AXIAL
RWR78S7500FRRSL
RES 750 OHM 10W 1% WW AXIAL RWR78S7500FRRSL
RES 750ohm 10W 1% WW AXIAL

RES 750ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S7500FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S7500FRRSL-ND
Through Hole Resistors RWR78S7500FRRSL-ND
750 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

750 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S7500FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S7500FRRSL
Wirewound Resistors 3110-RWR78S7500FRRSL
ESS-10 750 1% RWR78S7500FR RSL

ESS-10 750 1% RWR78S7500FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S7500FRRSL RWR78S7500FRRSL-ND 3110-RWR78S7500FRRSL
Product Name RES 750 OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 750 ohms 750 ohms 750 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details