Vishay Intertechnology, Inc. RES 100 OHM 2W 1% WW AXIAL RWR80N1000FRS73

Description
RES 100ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 100ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 2W 1% WW AXIAL - RWR80N1000FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 2W 1% WW AXIAL
RWR80N1000FRS73
RES 100 OHM 2W 1% WW AXIAL RWR80N1000FRS73
RES 100ohm 2W 1% WW AXIAL

RES 100ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80N1000FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N1000FRS73
Wirewound Resistors 3110-RWR80N1000FRS73
EGN-3-80 100 1% RWR80N1000FR S73

EGN-3-80 100 1% RWR80N1000FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80N1000FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N1000FRS73-ND
Through Hole Resistors RWR80N1000FRS73-ND
100 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

100 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80N1000FRS73 3110-RWR80N1000FRS73 RWR80N1000FRS73-ND
Product Name RES 100 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details