Vishay Intertechnology, Inc. Wirewound Resistors RWR78S60R4FSB12

Description
ESS-10 60.4 1% RWR78S60R4FS B12
Request a Quote Datasheet
Description
ESS-10 60.4 1% RWR78S60R4FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S60R4FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S60R4FSB12
Wirewound Resistors 3110-RWR78S60R4FSB12
ESS-10 60.4 1% RWR78S60R4FS B12

ESS-10 60.4 1% RWR78S60R4FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR78S60R4FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S60R4FSB12-ND
Through Hole Resistors RWR78S60R4FSB12-ND
60.4 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

60.4 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 60.4 OHM 10W 1% WW AXIAL - RWR78S60R4FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4 OHM 10W 1% WW AXIAL
RWR78S60R4FSB12
RES 60.4 OHM 10W 1% WW AXIAL RWR78S60R4FSB12
RES 60.4ohm 10W 1% WW AXIAL

RES 60.4ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S60R4FSB12 RWR78S60R4FSB12-ND RWR78S60R4FSB12
Product Name Wirewound Resistors Through Hole Resistors RES 60.4 OHM 10W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 60.4 ohms 60.4 ohms 60.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2740 ohms
View Details
2 suppliers
Chassis Mount Resistors - 457463 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Wirewound; Wirewound
Mounting / Packaging Aluminium
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C821J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details