Vishay Intertechnology, Inc. Wirewound Resistors RWR78S75R0FSS73

Description
ESS-10 75 1% RWR78S75R0FS S73
Request a Quote Datasheet
Description
ESS-10 75 1% RWR78S75R0FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S75R0FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S75R0FSS73
Wirewound Resistors 3110-RWR78S75R0FSS73
ESS-10 75 1% RWR78S75R0FS S73

ESS-10 75 1% RWR78S75R0FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR78S75R0FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S75R0FSS73-ND
Through Hole Resistors RWR78S75R0FSS73-ND
75 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

75 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 75 OHM 10W 1% WW AXIAL - RWR78S75R0FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 10W 1% WW AXIAL
RWR78S75R0FSS73
RES 75 OHM 10W 1% WW AXIAL RWR78S75R0FSS73
RES 75ohm 10W 1% WW AXIAL

RES 75ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S75R0FSS73 RWR78S75R0FSS73-ND RWR78S75R0FSS73
Product Name Wirewound Resistors Through Hole Resistors RES 75 OHM 10W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 75 ohms 75 ohms 75 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1617567 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details