Vishay Intertechnology, Inc. Wirewound Resistors RWR80N10R0FRS70

Description
EGN-3-80 10 1% RWR80N10R0FR S70
Request a Quote Datasheet
Description
EGN-3-80 10 1% RWR80N10R0FR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N10R0FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N10R0FRS70
Wirewound Resistors 3110-RWR80N10R0FRS70
EGN-3-80 10 1% RWR80N10R0FR S70

EGN-3-80 10 1% RWR80N10R0FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR80N10R0FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N10R0FRS70-ND
Through Hole Resistors RWR80N10R0FRS70-ND
10 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

10 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 10 OHM 2W 1% WW AXIAL - RWR80N10R0FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 2W 1% WW AXIAL
RWR80N10R0FRS70
RES 10 OHM 2W 1% WW AXIAL RWR80N10R0FRS70
RES 10ohm 2W 1% WW AXIAL

RES 10ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N10R0FRS70 RWR80N10R0FRS70-ND RWR80N10R0FRS70
Product Name Wirewound Resistors Through Hole Resistors RES 10 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 10 ohms 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers