Vishay Intertechnology, Inc. RES 0.221 OHM 10W 1% WW AXIAL RWR78SR221FRBSL

Description
RES 0.221ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.221ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.221 OHM 10W 1% WW AXIAL - RWR78SR221FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.221 OHM 10W 1% WW AXIAL
RWR78SR221FRBSL
RES 0.221 OHM 10W 1% WW AXIAL RWR78SR221FRBSL
RES 0.221ohm 10W 1% WW AXIAL

RES 0.221ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78SR221FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78SR221FRBSL-ND
Through Hole Resistors RWR78SR221FRBSL-ND
221 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

221 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78SR221FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78SR221FRBSL
Wirewound Resistors 3110-RWR78SR221FRBSL
ESS-10 .221 1% RWR78SR221FR BSL

ESS-10 .221 1% RWR78SR221FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78SR221FRBSL RWR78SR221FRBSL-ND 3110-RWR78SR221FRBSL
Product Name RES 0.221 OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2210 ohms 0.2210 ohms 0.2210 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details