Vishay Intertechnology, Inc. RES 1.21K OHM 2W 1% WW AXIAL RWR80N1211FRB12

Description
RES 1.21Kohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.21Kohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.21K OHM 2W 1% WW AXIAL - RWR80N1211FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21K OHM 2W 1% WW AXIAL
RWR80N1211FRB12
RES 1.21K OHM 2W 1% WW AXIAL RWR80N1211FRB12
RES 1.21Kohm 2W 1% WW AXIAL

RES 1.21Kohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80N1211FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N1211FRB12
Wirewound Resistors 3110-RWR80N1211FRB12
EGN-3-80 1.21K 1% RWR80N1211FR B12

EGN-3-80 1.21K 1% RWR80N1211FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80N1211FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N1211FRB12-ND
Through Hole Resistors RWR80N1211FRB12-ND
1.21 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.21 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80N1211FRB12 3110-RWR80N1211FRB12 RWR80N1211FRB12-ND
Product Name RES 1.21K OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1210 ohms 1210 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers