Vishay Intertechnology, Inc. Through Hole Resistors RWR78SR576FRRSL

Description
576 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
576 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78SR576FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78SR576FRRSL-ND
Through Hole Resistors RWR78SR576FRRSL-ND
576 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

576 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78SR576FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78SR576FRRSL
Wirewound Resistors 3110-RWR78SR576FRRSL
ESS-10 .576 1% RWR78SR576FR RSL

ESS-10 .576 1% RWR78SR576FR RSL

Supplier's Site Datasheet
RES 0.576 OHM 10W 1% WW AXIAL - RWR78SR576FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.576 OHM 10W 1% WW AXIAL
RWR78SR576FRRSL
RES 0.576 OHM 10W 1% WW AXIAL RWR78SR576FRRSL
RES 0.576ohm 10W 1% WW AXIAL

RES 0.576ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78SR576FRRSL-ND 3110-RWR78SR576FRRSL RWR78SR576FRRSL
Product Name Through Hole Resistors Wirewound Resistors RES 0.576 OHM 10W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.5760 ohms 0.5760 ohms 0.5760 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers