Vishay Intertechnology, Inc. Wirewound Resistors RWR78SR620FRB12

Description
ESS-10 .62 1% RWR78SR620FR B12
Request a Quote Datasheet
Description
ESS-10 .62 1% RWR78SR620FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78SR620FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78SR620FRB12
Wirewound Resistors 3110-RWR78SR620FRB12
ESS-10 .62 1% RWR78SR620FR B12

ESS-10 .62 1% RWR78SR620FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR78SR620FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78SR620FRB12-ND
Through Hole Resistors RWR78SR620FRB12-ND
620 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

620 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.62 OHM 10W 1% WW AXIAL - RWR78SR620FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.62 OHM 10W 1% WW AXIAL
RWR78SR620FRB12
RES 0.62 OHM 10W 1% WW AXIAL RWR78SR620FRB12
RES 0.62ohm 10W 1% WW AXIAL

RES 0.62ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78SR620FRB12 RWR78SR620FRB12-ND RWR78SR620FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 0.62 OHM 10W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.6200 ohms 0.6200 ohms 0.6200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details