Vishay Intertechnology, Inc. Wirewound Resistors RWR78SR133FSBSL

Description
ESS-10 .133 1% RWR78SR133FS BSL
Request a Quote Datasheet
Description
ESS-10 .133 1% RWR78SR133FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78SR133FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78SR133FSBSL
Wirewound Resistors 3110-RWR78SR133FSBSL
ESS-10 .133 1% RWR78SR133FS BSL

ESS-10 .133 1% RWR78SR133FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR78SR133FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78SR133FSBSL-ND
Through Hole Resistors RWR78SR133FSBSL-ND
133 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

133 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.133 OHM 10W 1% WW AXIAL - RWR78SR133FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.133 OHM 10W 1% WW AXIAL
RWR78SR133FSBSL
RES 0.133 OHM 10W 1% WW AXIAL RWR78SR133FSBSL
RES 0.133ohm 10W 1% WW AXIAL

RES 0.133ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78SR133FSBSL RWR78SR133FSBSL-ND RWR78SR133FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 0.133 OHM 10W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.1330 ohms 0.1330 ohms 0.1330 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Connectors,Interconnects -  - Win Source Electronics
Specs
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details