Vishay Intertechnology, Inc. Wirewound Resistors RWR80N1271BRBSL

Description
EGN-3-80 1.27K .1% RWR80N1271BR BSL
Request a Quote Datasheet
Description
EGN-3-80 1.27K .1% RWR80N1271BR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N1271BRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N1271BRBSL
Wirewound Resistors 3110-RWR80N1271BRBSL
EGN-3-80 1.27K .1% RWR80N1271BR BSL

EGN-3-80 1.27K .1% RWR80N1271BR BSL

Supplier's Site Datasheet
RES 1.27K OHM 2W 0.1% WW AXIAL - RWR80N1271BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.27K OHM 2W 0.1% WW AXIAL
RWR80N1271BRBSL
RES 1.27K OHM 2W 0.1% WW AXIAL RWR80N1271BRBSL
RES 1.27Kohm 2W 0.1% WW AXIAL

RES 1.27Kohm 2W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N1271BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N1271BRBSL-ND
Through Hole Resistors RWR80N1271BRBSL-ND
1.27 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.27 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N1271BRBSL RWR80N1271BRBSL RWR80N1271BRBSL-ND
Product Name Wirewound Resistors RES 1.27K OHM 2W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 1270 ohms 1270 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details