Vishay Intertechnology, Inc. Wirewound Resistors RWR80N1150FSB12

Description
EGN-3-80 115 1% RWR80N1150FS B12
Request a Quote Datasheet
Description
EGN-3-80 115 1% RWR80N1150FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N1150FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N1150FSB12
Wirewound Resistors 3110-RWR80N1150FSB12
EGN-3-80 115 1% RWR80N1150FS B12

EGN-3-80 115 1% RWR80N1150FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80N1150FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N1150FSB12-ND
Through Hole Resistors RWR80N1150FSB12-ND
115 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

115 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 115 OHM 2W 1% WW AXIAL - RWR80N1150FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 115 OHM 2W 1% WW AXIAL
RWR80N1150FSB12
RES 115 OHM 2W 1% WW AXIAL RWR80N1150FSB12
RES 115ohm 2W 1% WW AXIAL

RES 115ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N1150FSB12 RWR80N1150FSB12-ND RWR80N1150FSB12
Product Name Wirewound Resistors Through Hole Resistors RES 115 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 115 ohms 115 ohms 115 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756858 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Chassis Mount Resistors - 1-1630012-6 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 240 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details