11 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
RES 11ohm 2W 1% WW AXIAL
EGN-3-80 11 1% RWR80N11R0FS S70
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR80N11R0FSS70-ND | RWR80N11R0FSS70 | 3110-RWR80N11R0FSS70 |
| Product Name | Through Hole Resistors | RES 11 OHM 2W 1% WW AXIAL | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 11 ohms | 11 ohms | 11 ohms |