Vishay Intertechnology, Inc. Wirewound Resistors RWR78SR221FSBSL

Description
ESS-10 .221 1% RWR78SR221FS BSL
Request a Quote Datasheet
Description
ESS-10 .221 1% RWR78SR221FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78SR221FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78SR221FSBSL
Wirewound Resistors 3110-RWR78SR221FSBSL
ESS-10 .221 1% RWR78SR221FS BSL

ESS-10 .221 1% RWR78SR221FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR78SR221FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78SR221FSBSL-ND
Through Hole Resistors RWR78SR221FSBSL-ND
221 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

221 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.221 OHM 10W 1% WW AXIAL - RWR78SR221FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.221 OHM 10W 1% WW AXIAL
RWR78SR221FSBSL
RES 0.221 OHM 10W 1% WW AXIAL RWR78SR221FSBSL
RES 0.221ohm 10W 1% WW AXIAL

RES 0.221ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78SR221FSBSL RWR78SR221FSBSL-ND RWR78SR221FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 0.221 OHM 10W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.2210 ohms 0.2210 ohms 0.2210 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614894-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
View Details
2 suppliers