Vishay Intertechnology, Inc. Wirewound Resistors RWR78S7151FSBSL

Description
ESS-10 7.15K 1% RWR78S7151FS BSL
Request a Quote Datasheet
Description
ESS-10 7.15K 1% RWR78S7151FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S7151FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S7151FSBSL
Wirewound Resistors 3110-RWR78S7151FSBSL
ESS-10 7.15K 1% RWR78S7151FS BSL

ESS-10 7.15K 1% RWR78S7151FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR78S7151FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S7151FSBSL-ND
Through Hole Resistors RWR78S7151FSBSL-ND
7.15 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

7.15 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 7.15K OHM 10W 1% WW AXIAL - RWR78S7151FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.15K OHM 10W 1% WW AXIAL
RWR78S7151FSBSL
RES 7.15K OHM 10W 1% WW AXIAL RWR78S7151FSBSL
RES 7.15Kohm 10W 1% WW AXIAL

RES 7.15Kohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S7151FSBSL RWR78S7151FSBSL-ND RWR78S7151FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 7.15K OHM 10W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 7150 ohms 7150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1364773P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details