Vishay Intertechnology, Inc. Wirewound Resistors RWR80N1211FRS73

Description
EGN-3-80 1.21K 1% RWR80N1211FR S73
Request a Quote Datasheet
Description
EGN-3-80 1.21K 1% RWR80N1211FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N1211FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N1211FRS73
Wirewound Resistors 3110-RWR80N1211FRS73
EGN-3-80 1.21K 1% RWR80N1211FR S73

EGN-3-80 1.21K 1% RWR80N1211FR S73

Supplier's Site Datasheet
RES 1.21K OHM 2W 1% WW AXIAL - RWR80N1211FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21K OHM 2W 1% WW AXIAL
RWR80N1211FRS73
RES 1.21K OHM 2W 1% WW AXIAL RWR80N1211FRS73
RES 1.21Kohm 2W 1% WW AXIAL

RES 1.21Kohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N1211FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N1211FRS73-ND
Through Hole Resistors RWR80N1211FRS73-ND
1.21 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.21 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N1211FRS73 RWR80N1211FRS73 RWR80N1211FRS73-ND
Product Name Wirewound Resistors RES 1.21K OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 1210 ohms 1210 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers
Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details